LM3900N
LM3900N
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   LM3900N Datasheet
History Price: $0.62000
In Stock: 43500
LM3900N Specification
Specification
Part No
LM3900N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
20V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
-
Current - Supply
6.2mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
LM3900N PDF Datasheet
LM3900N Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM3900N Description

## Texas Instruments LM3900N Overview

The Texas Instruments LM3900N is a quad operational amplifier designed for use in various analog signal processing applications. It features a high input impedance, low offset voltage, and excellent noise performance, making it a versatile choice for precision electronics. This component is commonly used in applications such as instrumentation, signal conditioning, filters, and audio processing.

## Key Features

* Quad Operational Amplifier: The LM3900N contains four independent op-amps in a single package, each capable of operating with a wide range of input signals.
* Low Power Consumption: It operates at a low supply current, which is ideal for battery-operated systems and low-power electronics.
* Wide Input Voltage Range: The device supports a wide input voltage range, ensuring it can be used in various circuits.
* Low Input Offset Voltage: The op-amp exhibits low input offset voltage, which helps in precise signal processing without unwanted drift.
* Low Noise: The LM3900N is designed with low noise characteristics, which is crucial in high-precision applications where noise can distort the signal.
* Improved Stability: It offers high gain stability, even under conditions of varying temperature and supply voltage.

## Electrical Specifications

* Supply Voltage: The LM3900N operates with a supply voltage range from ±3V to ±18V, which provides flexibility in choosing the power supply for different applications.
* Input Voltage Range: The input voltage range typically spans from (V–) + 3V to (V+) – 3V, ensuring reliable operation over a broad range of input conditions.
* Input Bias Current: The input bias current is typically low, around 1nA, contributing to its high precision in measuring small signals.
* Input Offset Voltage: The input offset voltage is typically 5mV, and the maximum value is around 10mV, which is suitable for most general-purpose op-amp applications.
* Open Loop Gain: The open-loop voltage gain is typically 100,000 at a supply voltage of ±15V.
* Power Supply Current: The LM3900N typically draws 1.6mA per amplifier, making it an efficient choice for low-power designs.

## Package and Physical Dimensions

* Package Type: The LM3900N is available in an 8-pin Dual In-Line Package (DIP), which is standard for many op-amps and facilitates easy integration into PCB designs.
* Temperature Range: It operates over a temperature range of –55°C to +125°C, making it suitable for both commercial and industrial applications where temperature variations are encountered.
* Pinout: The device's pinout is organized to provide easy connections for power supply, input signals, and output signals, as well as feedback and compensation options.

## Application Areas

The LM3900N is commonly used in applications where precision analog signal processing is required. Some key applications include:

* Active Filters: It can be used in low-pass, high-pass, and band-pass filter designs to condition and manipulate signals.
* Audio Processing: Due to its low noise and high stability, the LM3900N is ideal for audio circuits, such as tone controls and preamplifiers.
* Signal Amplification: In instrumentation and measurement systems, it is used to amplify small signals without introducing significant distortion.
* Voltage Follower Circuits: Its high input impedance and low output impedance make it an excellent choice for voltage follower applications.

## Performance Characteristics

* Bandwidth: The LM3900N offers a gain-bandwidth product of around 1MHz, providing good performance in a variety of signal processing applications.
* Slew Rate: The typical slew rate of the device is 0.3V/μs, which allows it to handle moderate-speed signal changes effectively without significant distortion.
* Common-Mode Rejection Ratio (CMRR): The CMRR is typically 100dB, ensuring that the op-amp rejects common-mode noise and focuses on the differential signal.
* Power Supply Rejection Ratio (PSRR): The PSRR is typically 90dB, which ensures minimal ripple or noise from the power supply affecting the output signal.

## Advantages of LM3900N

* Compact and Integrated Design: The quad-op-amp configuration makes it a space-saving choice for designs that require multiple amplifiers.
* Versatility: Suitable for a wide range of analog signal processing tasks, the LM3900N can be used in a variety of systems.
* Cost-Effective: As a general-purpose op-amp, it offers an affordable solution without sacrificing performance in standard applications.
* Reliability: With a wide operational temperature range and stable performance characteristics, the LM3900N ensures long-term reliability in various applications.

## Conclusion

The Texas Instruments LM3900N is a reliable and versatile quad operational amplifier, offering a range of features like low power consumption, low noise, and high precision. These characteristics make it a popular choice for various signal processing applications across industries such as instrumentation, audio, and measurement systems. Its wide voltage range, low offset voltage, and stability under varying conditions ensure its effectiveness in both commercial and industrial applications.
LM3900N Compare Parts
  • LM3900N vs LM3900MX
  • LM3900N vs LM3900M
  • LM3900N vs LM3900DR
  • LM3900N vs LM3900D
  • LM3900N vs LM359N/NOPB
  • LM3900N vs LM359MX/NOPB
  • LM3900N vs LM359MX
  • LM3900N vs LM359M/NOPB
  • LM3900N vs LM359M
  • LM3900N vs LM358YDT
  • LM3900N vs LM358WST
  • LM3900N vs LM358WPT
  • LM3900N vs LM358WDT
  • LM3900N vs LM358WDT
  • LM3900N vs LM358TPX/NOPB
  • LM3900N vs LM358TPX
  • LM3900N vs LM358TP/NOPB
  • LM3900N vs LM358ST
  • LM3900N vs LM358ST
  • LM3900N vs LM358SNG
  • LM3900N vs LM358S-13
  • LM3900N vs LM358QT
  • LM3900N vs LM358PWRG4-JF
  • LM3900N vs LM358PWRG4
  • LM3900N vs LM358PWRG3
  • LM3900N vs LM358PWR
  • LM3900N vs LM358PWR
  • LM3900N vs LM358PW
  • LM3900N vs LM358PT
  • LM3900N vs LM358PSR
  • LM3900N vs LM358PE4
  • LM3900N vs LM358PE3
  • LM3900N vs LM358P
  • LM3900N vs LM358NG
  • LM3900N vs LM358N/NOPB
  • LM3900N vs LM358N/NOPB
  • LM3900N vs LM358N
  • LM3900N vs LM358N
  • LM3900N vs LM358N
  • LM3900N vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.