LM358S-13
LM358S-13
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Diodes Inc
Datasheet:   LM358S-13 Datasheet
History Price: $0.38000
In Stock: 40400
LM358S-13 Specification
Specification
Part No
LM358S-13
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
-
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
1mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LM358S-13 PDF Datasheet
LM358S-13 Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358S-13 Description
The LM358S-13 is a dual operational amplifier (op-amp) manufactured by Diodes Incorporated. It is widely used in various electronic applications due to its versatility, low power consumption, and ease of use. Below is a detailed introduction to the LM358S-13, including its specifications and parameters.

## Overview

The LM358S-13 is a dual low-power op-amp that features two independent, high-gain, frequency-compensated operational amplifiers. It is designed for a wide range of applications, including signal conditioning, filtering, and amplification. The device operates from a single power supply, making it suitable for battery-powered devices and other low-voltage applications.

## Key Features

1. Dual Op-Amp Configuration: The LM358S-13 contains two op-amps in a single package, allowing for space-saving designs and reduced component count.

2. Low Power Consumption: The device is designed for low power operation, making it ideal for portable and battery-operated devices.

3. Wide Supply Voltage Range: The LM358S-13 can operate with a supply voltage ranging from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply).

4. High Gain: The op-amps provide a high open-loop gain of 100 dB, ensuring effective amplification of weak signals.

5. Frequency Compensation: The internal frequency compensation allows for stable operation over a wide range of frequencies.

6. Low Input Offset Voltage: The LM358S-13 features a low input offset voltage, typically around 2 mV, which enhances accuracy in applications requiring precise signal processing.

7. Wide Bandwidth: The device has a unity-gain bandwidth of approximately 1 MHz, making it suitable for various signal processing tasks.

8. Output Short-Circuit Protection: The LM358S-13 includes built-in output short-circuit protection, enhancing reliability in circuit designs.

## Specifications

Here are the detailed specifications of the LM358S-13:

- Supply Voltage (V+ to V-): 3V to 32V (single supply), ±1.5V to ±16V (dual supply)
- Input Voltage Range: Common-mode voltage range from V- to (V+ - 1.5V)
- Input Offset Voltage: Typically 2 mV, maximum 7 mV
- Input Bias Current: Typically 45 nA
- Input Impedance: 2 MΩ (differential)
- Open-Loop Voltage Gain: 100 dB (minimum)
- Unity-Gain Bandwidth: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Output Voltage Swing: Typically 0V to (V+ - 1.5V) under load
- Output Current: 20 mA (maximum)
- Power Supply Rejection Ratio (PSRR): 100 dB (minimum)
- Temperature Range: -40°C to +85°C (industrial grade)

## Applications

The LM358S-13 is suitable for a variety of applications, including:

- Signal conditioning and amplification
- Active filters
- Comparators
- Oscillators
- Integrators and differentiators
- Audio processing
- Battery-powered devices

## Package Information

The LM358S-13 is available in various package types, including:

- SOIC-8 (Small Outline Integrated Circuit)
- DIP-8 (Dual In-line Package)

## Conclusion

The LM358S-13 is a reliable and versatile dual operational amplifier that offers a combination of low power consumption, wide supply voltage range, and high performance. Its features make it an excellent choice for a wide array of electronic applications, from simple signal amplification to complex signal processing tasks. Whether used in consumer electronics, industrial applications, or automotive systems, the LM358S-13 continues to be a popular choice among engineers and designers.
LM358S-13 Compare Parts
  • LM358S-13 vs LM3900N
  • LM358S-13 vs LM3900MX
  • LM358S-13 vs LM3900M
  • LM358S-13 vs LM3900DR
  • LM358S-13 vs LM3900D
  • LM358S-13 vs LM359N/NOPB
  • LM358S-13 vs LM359MX/NOPB
  • LM358S-13 vs LM359MX
  • LM358S-13 vs LM359M/NOPB
  • LM358S-13 vs LM359M
  • LM358S-13 vs LM358YDT
  • LM358S-13 vs LM358WST
  • LM358S-13 vs LM358WPT
  • LM358S-13 vs LM358WDT
  • LM358S-13 vs LM358WDT
  • LM358S-13 vs LM358TPX/NOPB
  • LM358S-13 vs LM358TPX
  • LM358S-13 vs LM358TP/NOPB
  • LM358S-13 vs LM358ST
  • LM358S-13 vs LM358ST
  • LM358S-13 vs LM358SNG
  • LM358S-13 vs LM358QT
  • LM358S-13 vs LM358PWRG4-JF
  • LM358S-13 vs LM358PWRG4
  • LM358S-13 vs LM358PWRG3
  • LM358S-13 vs LM358PWR
  • LM358S-13 vs LM358PWR
  • LM358S-13 vs LM358PW
  • LM358S-13 vs LM358PT
  • LM358S-13 vs LM358PSR
  • LM358S-13 vs LM358PE4
  • LM358S-13 vs LM358PE3
  • LM358S-13 vs LM358P
  • LM358S-13 vs LM358NG
  • LM358S-13 vs LM358N/NOPB
  • LM358S-13 vs LM358N/NOPB
  • LM358S-13 vs LM358N
  • LM358S-13 vs LM358N
  • LM358S-13 vs LM358N
  • LM358S-13 vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.