LM139D
LM139D
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139D Datasheet
History Price: $2.93000
In Stock: 35000
LM139D Specification
Specification
Part No
LM139D
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LM139D Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139D Compare Parts
  • LM139D vs LM193QT
  • LM139D vs LM193N
  • LM139D vs LM193H/NOPB
  • LM139D vs LM193H
  • LM139D vs LM193DT
  • LM139D vs LM193DRG4
  • LM139D vs LM193DR
  • LM139D vs LM193AYDT
  • LM139D vs LM193AQT
  • LM139D vs LM193AJ/883
  • LM139D vs LM193AH/NOPB
  • LM139D vs LM193AH
  • LM139D vs LM161H/883
  • LM139D vs LM139WB
  • LM139D vs LM139N
  • LM139D vs LM139J/SCA
  • LM139D vs LM139J/PB
  • LM139D vs LM139J
  • LM139D vs LM139DT
  • LM139D vs LM139DRG4
  • LM139D vs LM139DR
  • LM139D vs LM139DG4
  • LM139D vs LM139AWGRQMLV
  • LM139D vs LM139APT
  • LM139D vs LM139AJRLQMLV
  • LM139D vs LM139AJB
  • LM139D vs LM139AJB
  • LM139D vs LM139AJ/PB
  • LM139D vs LM139ADT
  • LM139D vs LM139ADRG4
  • LM139D vs LM139ADR
  • LM139D vs LM139ADG4
  • LM139D vs LM139AD
  • LM139D vs LM119W/883B
  • LM139D vs LM119J
  • LM139D vs LM119HRQMLV
  • LM139D vs LM119H/NOPB
  • LM139D vs LM119H/883
  • LM139D vs LM119H
  • LM139D vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you