DS14C89ATN
DS14C89ATN
Obsolete
Description:  IC RECEIVER 0/4 14DIP
Manufacturer:  National Semiconductor
Datasheet:   DS14C89ATN Datasheet
History Price: $1.07000
In Stock: 24200
DS14C89ATN Specification
Specification
Part No
DS14C89ATN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS232
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DS14C89ATN PDF Datasheet
DS14C89ATN Related Parts
DS14185WM
DS14185WM
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WM
DS14185WM
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
National Semiconductor
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX
DS14185WMX
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX/NOPB
DS14185WMX/NOPB
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WMX/NOPB
DS14185WMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14196WM
DS14196WM
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WM
DS14196WM
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS1482S+
DS1482S+
Maxim Integrated
IC DRIVER 1/0 16SOIC
DS14C89ATN Compare Parts
  • DS14C89ATN vs DS16F95AJA
  • DS14C89ATN vs DS16F95AJA
  • DS14C89ATN vs DS1652J-MIL
  • DS14C89ATN vs DS1634J-8/883
  • DS14C89ATN vs DS1631H/883
  • DS14C89ATN vs DS14C89ATM
  • DS14C89ATN vs DS14C89AN/NOPB
  • DS14C89ATN vs DS14C89AN
  • DS14C89ATN vs DS14C89AN
  • DS14C89ATN vs DS14C89AMX/NOPB
  • DS14C89ATN vs DS14C89AMX/NOPB
  • DS14C89ATN vs DS14C89AMX
  • DS14C89ATN vs DS14C89AM/NOPB
  • DS14C89ATN vs DS14C89AM
  • DS14C89ATN vs DS14C89AM
  • DS14C89ATN vs DS14C88TN
  • DS14C89ATN vs DS14C88TM
  • DS14C89ATN vs DS14C88TJ
  • DS14C89ATN vs DS14C88N/NOPB
  • DS14C89ATN vs DS14C88N
  • DS14C89ATN vs DS14C88N
  • DS14C89ATN vs DS14C88MX/NOPB
  • DS14C89ATN vs DS14C88MX
  • DS14C89ATN vs DS14C88MX
  • DS14C89ATN vs DS14C88M/NOPB
  • DS14C89ATN vs DS14C88M
  • DS14C89ATN vs DS14C88M
  • DS14C89ATN vs DS14C535TMSA
  • DS14C89ATN vs DS14C535MSAX/NOPB
  • DS14C89ATN vs DS14C535MSAX/NOPB
  • DS14C89ATN vs DS14C535MSAX
  • DS14C89ATN vs DS14C535MSAX
  • DS14C89ATN vs DS14C535MSA/NOPB
  • DS14C89ATN vs DS14C535MSA/NOPB
  • DS14C89ATN vs DS14C535MSA
  • DS14C89ATN vs DS14C535MSA
  • DS14C89ATN vs DS14C335MSAX/NOPB-NS
  • DS14C89ATN vs DS14C335MSAX/NOPB
  • DS14C89ATN vs DS14C335MSAX/NOPB
  • DS14C89ATN vs DS14C335MSAX
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery