9006DM
9006DM
Active
Description:  AND-OR-INVERT GATE
Manufacturer:  National Semiconductor
Datasheet:   9006DM Datasheet
History Price: Active
In Stock: 41400
9006DM Specification
Specification
Part No
9006DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
2.54 mA
Current - Output High, Low
-, 17.6mA
Input Logic Level - Low
0.85V
Input Logic Level - High
1.8V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
9006DM PDF Datasheet
9006DM Related Parts
9003DC
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
9003DM/B
Rochester Electronics
9003DM/B
9005PC
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM
9002DM
National Semiconductor
NAND LOGIC GATE
9002DM/B
9002DM/B
Rochester Electronics
9002DM/B
9003FM/R
9003FM/R
Rochester Electronics
9003FM/R
9006DM Description
Product Overview

The National Semiconductor 9006DM is a high-power NPN transistor designed primarily for switching and amplification applications. It belongs to the family of silicon epitaxial planar transistors widely used in medium to high power circuits such as audio amplifiers, power regulators, and switching devices. This transistor is well-known for its robustness, high current handling capability, and stable performance under varying temperature and voltage conditions.

The 9006DM transistor is typically used in industrial, automotive, and consumer electronics where reliable power amplification or switching is essential. Its construction allows it to operate at relatively high voltages and currents while maintaining good linearity and gain, making it suitable for both analog and digital applications.

Key Features

* High Current Handling: The 9006DM transistor supports a maximum collector current of up to 8A, allowing it to handle significant loads in power circuits.
* High Voltage Capability: It can withstand collector-emitter voltages up to 60V, making it suitable for use in moderately high voltage applications.
* Medium Power Dissipation: The device can dissipate power up to 50W when mounted on a suitable heat sink, enabling efficient operation in power amplifier stages.
* Fast Switching Speed: While primarily designed for linear amplification, the 9006DM also performs well in switching applications due to its relatively fast transition times.
* Thermal Stability: The transistor’s design incorporates features that enhance thermal stability, which helps prevent thermal runaway and improves reliability.
* Low Saturation Voltage: It exhibits a low saturation voltage, reducing power losses during switching and enhancing overall efficiency in power circuits.
* Standard Package: The 9006DM is housed in a robust TO-220 package that provides good thermal conduction and mechanical stability.

Electrical Specifications

* Collector-Emitter Voltage (Vceo): 60V maximum
* Collector-Base Voltage (Vcbo): 80V maximum
* Emitter-Base Voltage (Vebo): 5V maximum
* Collector Current (Ic): 8A maximum continuous
* Base Current (Ib): 3A maximum
* Power Dissipation (Ptot): 50W (with adequate heat sinking)
* DC Current Gain (hFE): Typically ranges from 40 to 160 depending on the collector current and operating conditions
* Transition Frequency (fT): Typically around 4 MHz
* Collector-Emitter Saturation Voltage (Vce(sat)): Typically 1.5V at Ic=3A, Ib=0.3A
* Gain Bandwidth Product: Suitable for medium frequency amplifier applications
* Operating Junction Temperature (Tj): -65°C to +150°C
* Storage Temperature Range (Tstg): -65°C to +150°C

Physical and Mechanical Characteristics

* Package Type: TO-220 plastic package
* Mounting Style: Through-hole with a metal tab for heat sink attachment
* Pin Configuration: Standard pinout with Base, Collector, and Emitter leads for ease of integration into circuits
* Thermal Resistance (Junction to Case): Typically around 1.5 °C/W, allowing efficient heat dissipation with proper cooling
* Thermal Resistance (Junction to Ambient): Approximately 65 °C/W without heat sink

Applications

The 9006DM transistor is widely applied in areas where moderate to high power switching or amplification is needed, including:

* Power Amplifiers: Used in audio amplification stages and other linear amplification circuits due to its high power dissipation and gain characteristics.
* Switching Regulators: Suitable for use in DC-DC converters and voltage regulators because of its high current capacity and low saturation voltage.
* Motor Drivers: Employed in driving small to medium DC motors in automotive and industrial applications.
* Relay Drivers: Used for switching relays in control systems where high current switching is required.
* General Purpose Switching: Effective in applications requiring fast switching at moderate voltage and current levels.
* Power Supply Circuits: Used in series pass elements of linear regulators and other power control circuits.

Performance Characteristics

* The transistor maintains stable gain over a wide range of collector currents and temperatures, making it reliable for precision analog and digital circuit designs.
* It features a moderate gain bandwidth product allowing it to work efficiently in medium-frequency applications.
* Its relatively low saturation voltage ensures minimal conduction losses during switching, improving power efficiency.
* Thermal stability features help maintain performance consistency and reliability under different environmental conditions.

Design Considerations

* Heat Dissipation: Proper heat sinking is critical to maintain the junction temperature within safe limits and to ensure longevity of the device. The TO-220 package facilitates easy attachment to heat sinks.
* Base Drive Requirements: The device requires adequate base current to saturate fully in switching applications; careful design of base drive circuitry is essential.
* Protection Circuits: Incorporating base resistors and flyback diodes is recommended in inductive load applications to protect the transistor from voltage spikes and overcurrent conditions.
* Biasing: For analog amplification, correct biasing is essential to optimize linearity and minimize distortion.
* Operating Voltage and Current Limits: Always design circuits within the specified voltage and current limits to prevent device damage and ensure safe operation.

Reliability and Environmental Considerations

The 9006DM transistor is manufactured to operate reliably over a wide temperature range from -65°C to +150°C, making it suitable for demanding environments including industrial and automotive use. Its rugged construction and stable electrical characteristics contribute to high reliability and longevity in harsh conditions.

The device complies with common environmental standards for lead-free packaging and RoHS compliance, ensuring suitability for modern environmentally-conscious designs.

Conclusion

National Semiconductor’s 9006DM transistor is a robust and versatile power transistor offering high current and voltage capability, stable gain, and efficient power dissipation. Its TO-220 package facilitates thermal management and easy integration into power electronics designs. Well suited for switching, amplification, and general power control applications, the 9006DM is a dependable choice for engineers seeking a durable and efficient transistor for medium power applications in industrial, automotive, and consumer electronics.
9006DM Compare Parts
  • 9006DM vs 9009DM
  • 9006DM vs 9009DC
  • 9006DM vs 9007DC
  • 9006DM vs 9005PC
  • 9006DM vs 9003DM/B
  • 9006DM vs 9003DM
  • 9006DM vs 9003DC
  • 9006DM vs 9009PC
  • 9006DM vs 9007PC
  • 9006DM vs 9004PC
  • 9006DM vs 9004FM/B
  • 9006DM vs 9004DM
  • 9006DM vs 9004DC
  • 9006DM vs 9003PC
  • 9006DM vs 9003FM/R
  • 9006DM vs 9002DM/B
  • 9006DM vs 9002DM
  • 9006DM vs 9002DC
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping