9006DM
9006DM
Active
Description:  AND-OR-INVERT GATE
Manufacturer:  National Semiconductor
Datasheet:   9006DM Datasheet
History Price: Active
In Stock: 41400
9006DM vs 9004FM/B
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
2.54 mA
-
Current - Output High, Low
-, 17.6mA
-
Input Logic Level - Low
0.85V
-
Input Logic Level - High
1.8V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-