74H00PC
74H00PC
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   74H00PC Datasheet
History Price: $1.77000
In Stock: 2900
74H00PC Specification
Specification
Part No
74H00PC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
40 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
74H00PC PDF Datasheet
74H00PC Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74H21DC
74H21DC
National Semiconductor
AND GATE, 4-INPUT, TTL
74H00PC Compare Parts
  • 74H00PC vs 74HCU04S14-13
  • 74H00PC vs 74HCU04PW/S400118
  • 74H00PC vs 74HCU04PW-Q100J
  • 74H00PC vs 74HCU04PW-Q100118
  • 74H00PC vs 74HCU04PW,118
  • 74H00PC vs 74HCU04PW,118
  • 74H00PC vs 74HCU04PW,112
  • 74H00PC vs 74HCU04PW,112
  • 74H00PC vs 74HCU04N,652
  • 74H00PC vs 74HCU04DTR2G
  • 74H00PC vs 74HCU04DR2G
  • 74H00PC vs 74HCU04DB,118
  • 74H00PC vs 74HCU04DB,118
  • 74H00PC vs 74HCU04DB,112
  • 74H00PC vs 74HCU04DB
  • 74H00PC vs 74HCU04D-Q100J
  • 74H00PC vs 74HCU04D-Q100118
  • 74H00PC vs 74HCU04D-Q100118
  • 74H00PC vs 74HCU04D,653
  • 74H00PC vs 74HCU04D,653
  • 74H00PC vs 74HCU04D,652
  • 74H00PC vs 74HCU04D,652
  • 74H00PC vs 74HCU04D
  • 74H00PC vs 74HCU04BQ-Q100X
  • 74H00PC vs 74HCU04BQ,115
  • 74H00PC vs 74HCT9114N,112
  • 74H00PC vs 74HCT9114D,118
  • 74H00PC vs 74HCT9114D,112
  • 74H00PC vs 74HCT86T14-13
  • 74H00PC vs 74HCT86S14-13
  • 74H00PC vs 74HCT86PW-Q100,118
  • 74H00PC vs 74HCT86PW-Q100,118
  • 74H00PC vs 74HCT86PW,118
  • 74H00PC vs 74HCT86PW,118
  • 74H00PC vs 74HCT86PW,112
  • 74H00PC vs 74HCT86PW,112
  • 74H00PC vs 74HCT86N,652
  • 74H00PC vs 74HCT86N
  • 74H00PC vs 74HCT86DB,118
  • 74H00PC vs 74HCT86DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.