74H00PC
74H00PC
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   74H00PC Datasheet
History Price: $1.77000
In Stock: 2900
74H00PC vs 74HCT86PW,118
Series
-
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Max)
40 mA
2 μA
Current - Output High, Low
-
4mA, 4mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
32ns @ 4.5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-TSSOP
Package / Case
14-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)