54LS54DMQB
54LS54DMQB
Active
Description:  AND-OR-INVERT GATE, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS54DMQB Datasheet
History Price: $0.54000
In Stock: 3300
54LS54DMQB Specification
Specification
Part No
54LS54DMQB
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
10 Input (3, 3, 2, 2)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
4mA, 400μA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
54LS54DMQB PDF Datasheet
54LS54DMQB Compare Parts
  • 54LS54DMQB vs 54LS51FMQB
  • 54LS54DMQB vs 54LS51FM
  • 54LS54DMQB vs 54LS51DM
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.