54LS54DMQB
54LS54DMQB
Active
Description:  AND-OR-INVERT GATE, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS54DMQB Datasheet
History Price: $0.54000
In Stock: 3300
54LS54DMQB vs 54LS51FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
1
6
Number of Inputs
10 Input (3, 3, 2, 2)
4
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
4mA, 400μA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack
Supplier Device Package
14-CERDIP
14-CFP