54F132LMQB
54F132LMQB
Active
Description:  NAND GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F132LMQB Datasheet
History Price: $5.39000
In Stock: 36200
54F132LMQB Specification
Specification
Part No
54F132LMQB
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
18 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
1.1V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
16ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
54F132LMQB PDF Datasheet
54F132LMQB Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F132LMQB Compare Parts
  • 54F132LMQB vs 54F86DC
  • 54F132LMQB vs 54F38/QDA
  • 54F132LMQB vs 54F38/QCA
  • 54F132LMQB vs 54F38/B2A
  • 54F132LMQB vs 54F32FMQB
  • 54F132LMQB vs 54F32DC
  • 54F132LMQB vs 54F32/BDA
  • 54F132LMQB vs 54F32/BCA
  • 54F132LMQB vs 54F32/B2A
  • 54F132LMQB vs 54F21/BCA
  • 54F132LMQB vs 54F20DM
  • 54F132LMQB vs 54F14DM-MLS
  • 54F132LMQB vs 54F14/BCA
  • 54F132LMQB vs 54F13LMQB
  • 54F132LMQB vs 54F13FMQB
  • 54F132LMQB vs 54F13DMQB
  • 54F132LMQB vs 54F132FMQB
  • 54F132LMQB vs 54F132DM
  • 54F132LMQB vs 54F132/QCA
  • 54F132LMQB vs 54F11LMQB
  • 54F132LMQB vs 54F10LMQB
  • 54F132LMQB vs 54F10LM
  • 54F132LMQB vs 54F10FMQB
  • 54F132LMQB vs 54F10/BCA
  • 54F132LMQB vs 54F08/BCA
  • 54F132LMQB vs 54F04/BCA
  • 54F132LMQB vs 54F02FMQB
  • 54F132LMQB vs 54F02DC
  • 54F132LMQB vs 54F00LMQB
  • 54F132LMQB vs 54F00FMQB
  • 54F132LMQB vs 54F00/BCA
  • 54F132LMQB vs 54F20/BCA
  • 54F132LMQB vs 54F14/B2A
  • 54F132LMQB vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…