54F132LMQB
54F132LMQB
Active
Description:  NAND GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F132LMQB Datasheet
History Price: $5.39000
In Stock: 36200
54F132LMQB vs 54F10LM
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
18 mA
7.7 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
1.1V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
16ns @ 5V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
20-CLCC