40060477
40060477
Obsolete
Description:  IC GATE NOR
Manufacturer:  Infineon Technologies
Datasheet:   40060477 Datasheet
History Price: Obsolete
In Stock: 43700
40060477 Specification
Specification
Part No
40060477
Category
Logic - Gates and Inverters
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
40060477 Related Parts
40014BDC
40014BDC
National Semiconductor
INVERTER, CMOS
40014BDM
40014BDM
National Semiconductor
INVERTER, CMOS
4001BDC
4001BDC
National Semiconductor
NOR GATE, CMOS
4001BDM
4001BDM
National Semiconductor
NOR GATE, CDIP14
4001BDMQB
4001BDMQB
National Semiconductor
NOR GATE, CMOS
4002BDC
4002BDC
National Semiconductor
NOR GATE, CMOS
4002BDM
4002BDM
National Semiconductor
NOR GATE, CMOS
40060441
40060441
Cypress Semiconductor
IC GATE NAND
40060476
40060476
Cypress Semiconductor
IC GATE NAND
40060547
40060547
Cypress Semiconductor
IC GATE NAND
40060580
40060580
Cypress Semiconductor
IC GATE NAND
40060595
40060595
Cypress Semiconductor
IC GATE NAND
40060477 Description
Overview of Infineon Technologies 40060477

The Infineon Technologies 40060477 is a high-performance power MOSFET designed for various applications, including power management, motor control, and industrial automation. This device is known for its excellent efficiency, low on-resistance, and robust thermal performance, making it suitable for demanding environments.

Key Specifications

- Type: N-channel MOSFET
- Maximum Drain-Source Voltage (V_DS): The 40060477 has a maximum V_DS rating of 60V, allowing it to handle a wide range of voltage applications effectively.
- Continuous Drain Current (I_D): The device can support a continuous drain current of up to 30A at a case temperature of 25°C, making it suitable for high-current applications.
- On-Resistance (R_DS(on)): The on-resistance is typically around 10 mΩ at V_GS = 10V, which significantly reduces conduction losses and enhances overall efficiency during operation.
- Gate Threshold Voltage (V_GS(th)): The gate threshold voltage ranges from 1.5V to 2.5V, allowing for compatibility with low-voltage control signals.
- Total Gate Charge (Q_g): The total gate charge is approximately 20 nC, which is beneficial for fast switching applications, minimizing the time required to turn the device on and off.
- Package Type: The 40060477 is available in a TO-220 package, which provides good thermal performance and is suitable for heat dissipation in high-power applications.

Performance Characteristics

The Infineon 40060477 is designed to deliver high efficiency and low power loss in switching applications. Its low on-resistance minimizes conduction losses, while its high continuous drain current rating allows it to handle significant loads without overheating. The device's fast switching capabilities make it ideal for applications requiring rapid on/off control, such as in power supplies and motor drivers.

Thermal Characteristics

The thermal performance of the 40060477 is enhanced by its TO-220 package, which allows for effective heat dissipation. The maximum junction temperature (T_J) is rated at 150°C, ensuring reliable operation even under high-temperature conditions. Proper thermal management is essential to maintain performance and longevity in demanding applications.

Applications

The Infineon Technologies 40060477 is suitable for a variety of applications, including:

- Power Management: Used in DC-DC converters and power supplies for efficient voltage regulation and energy management.
- Motor Control: Employed in motor driver circuits where efficient switching is critical for performance and reliability.
- Industrial Automation: Ideal for applications in industrial equipment, robotics, and automation systems requiring robust power handling.
- Renewable Energy Systems: Utilized in solar inverters and battery management systems, contributing to efficient energy conversion and storage.

Conclusion

In summary, the Infineon Technologies 40060477 is a high-performance N-channel MOSFET that excels in power management and control applications. With its impressive specifications, including low on-resistance, high continuous drain current, and fast switching capabilities, it is an excellent choice for engineers seeking efficient and reliable solutions for their designs. Its versatility and robust thermal performance make it suitable for a wide range of applications, ensuring optimal performance in various environments.
40060477 Compare Parts
  • 40060477 vs 4002BDC
  • 40060477 vs 4001BDMQB
  • 40060477 vs 4001BDM
  • 40060477 vs 4001BDC
  • 40060477 vs 40014BDM
  • 40060477 vs 40014BDC
  • 40060477 vs 40060643
  • 40060477 vs 40060595
  • 40060477 vs 40060580
  • 40060477 vs 40060547
  • 40060477 vs 40060476
  • 40060477 vs 40060441
  • 40060477 vs 40014XT
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.