4001BDC
4001BDC
Active
Description:  NOR GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4001BDC Datasheet
History Price: Active
In Stock: 26000
4001BDC Specification
Specification
Part No
4001BDC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
30 μA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
4001BDC PDF Datasheet
4001BDC Related Parts
40014BDC
40014BDC
National Semiconductor
INVERTER, CMOS
40014BDM
40014BDM
National Semiconductor
INVERTER, CMOS
4001BDM
4001BDM
National Semiconductor
NOR GATE, CDIP14
4001BDMQB
4001BDMQB
National Semiconductor
NOR GATE, CMOS
4002BDC
4002BDC
National Semiconductor
NOR GATE, CMOS
4002BDM
4002BDM
National Semiconductor
NOR GATE, CMOS
40060441
40060441
Cypress Semiconductor
IC GATE NAND
40060476
40060476
Cypress Semiconductor
IC GATE NAND
40060477
40060477
Infineon Technologies
IC GATE NOR
40060547
40060547
Cypress Semiconductor
IC GATE NAND
40060580
40060580
Cypress Semiconductor
IC GATE NAND
40060595
40060595
Cypress Semiconductor
IC GATE NAND
4001BDC Description
The National Semiconductor 4001BDC is a quad 2-input NOR gate integrated circuit (IC) that is part of the 4000 series of CMOS logic devices. This series is known for its versatility, low power consumption, and high noise immunity, making it suitable for a wide range of digital applications. Below is a detailed overview of the 4001BDC, including its specifications, features, and applications.

## Overview

The 4001BDC is designed to perform logical NOR operations, which output a high signal only when both inputs are low. This IC contains four independent NOR gates, allowing for multiple logic functions to be implemented within a single package. The device is commonly used in various digital circuits, including combinational logic, sequential logic, and signal processing applications.

## Key Specifications

1. Logic Function:
- Type: Quad 2-input NOR gate
- Function: The output is high (logic 1) only when both inputs are low (logic 0).

2. Supply Voltage:
- Operating Voltage Range: Typically from 3V to 15V, allowing for flexibility in different circuit designs.
- Recommended Operating Voltage: 5V for standard applications.

3. Input and Output Characteristics:
- Input Voltage Levels:
- Logic High (V_IH): Minimum of 2.0V (for V_DD = 5V)
- Logic Low (V_IL): Maximum of 0.8V (for V_DD = 5V)
- Output Voltage Levels:
- Logic High (V_OH): Minimum of V_DD - 0.1V (for V_DD = 5V)
- Logic Low (V_OL): Maximum of 0.1V (for V_DD = 5V)

4. Current Specifications:
- Input Current (I_I): Typically less than 1 µA, ensuring low power consumption.
- Output Current (I_O): Can source or sink up to 5 mA, suitable for driving other logic gates or loads.

5. Propagation Delay:
- Typical propagation delay time (t_PD): Approximately 50 ns at V_DD = 5V, which indicates the speed of the logic operation.

6. Temperature Range:
- Operating Temperature Range: -55°C to +125°C, making it suitable for use in harsh environments.

7. Package Types:
- Available in various package types, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), providing options for different applications and PCB layouts.

## Features

- Low Power Consumption: The CMOS technology used in the 4001BDC allows for minimal power usage, making it ideal for battery-operated devices.
- High Noise Immunity: The device is designed to operate reliably in noisy environments, ensuring stable performance.
- Versatile Logic Functions: With four independent NOR gates, the 4001BDC can be used in various configurations to implement complex logic functions.
- Ease of Use: The standard pin configuration and logic levels make it easy to integrate into existing designs.

## Applications

The National Semiconductor 4001BDC is widely used in various applications, including:

- Digital Logic Circuits: Implementing basic logic functions in combinational and sequential logic designs.
- Signal Processing: Used in filters, oscillators, and other signal conditioning circuits.
- Control Systems: Employed in control logic for automation and robotics.
- Consumer Electronics: Found in devices such as remote controls, timers, and alarm systems.
- Communication Systems: Utilized in encoding and decoding circuits for data transmission.

## Conclusion

The National Semiconductor 4001BDC is a reliable and versatile quad 2-input NOR gate that offers a range of features suitable for various digital applications. Its low power consumption, high noise immunity, and flexibility in design make it an excellent choice for engineers and designers looking to implement logic functions in their projects. Whether in consumer electronics, industrial control systems, or communication devices, the 4001BDC provides a solid foundation for building efficient and effective digital circuits.
4001BDC Compare Parts
  • 4001BDC vs 4002BDC
  • 4001BDC vs 4001BDMQB
  • 4001BDC vs 4001BDM
  • 4001BDC vs 40014BDM
  • 4001BDC vs 40014BDC
  • 4001BDC vs 40060643
  • 4001BDC vs 40060595
  • 4001BDC vs 40060580
  • 4001BDC vs 40060547
  • 4001BDC vs 40060477
  • 4001BDC vs 40060476
  • 4001BDC vs 40060441
  • 4001BDC vs 40014XT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.