4002BDM
4002BDM
Active
Description:  NOR GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4002BDM Datasheet
History Price: $0.31000
In Stock: 15260
4002BDM Specification
Specification
Part No
4002BDM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
30 μA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
48ns @ 15V, 50pF
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
4002BDM PDF Datasheet
4002BDM Related Parts
40014BDC
40014BDC
National Semiconductor
INVERTER, CMOS
40014BDM
40014BDM
National Semiconductor
INVERTER, CMOS
4001BDC
4001BDC
National Semiconductor
NOR GATE, CMOS
4001BDM
4001BDM
National Semiconductor
NOR GATE, CDIP14
4001BDMQB
4001BDMQB
National Semiconductor
NOR GATE, CMOS
4002BDC
4002BDC
National Semiconductor
NOR GATE, CMOS
40060441
40060441
Cypress Semiconductor
IC GATE NAND
40060476
40060476
Cypress Semiconductor
IC GATE NAND
40060477
40060477
Infineon Technologies
IC GATE NOR
40060547
40060547
Cypress Semiconductor
IC GATE NAND
40060580
40060580
Cypress Semiconductor
IC GATE NAND
40060595
40060595
Cypress Semiconductor
IC GATE NAND
4002BDM Compare Parts
  • 4002BDM vs 4001BDMQB
  • 4002BDM vs 4001BDM
  • 4002BDM vs 4001BDC
  • 4002BDM vs 40014BDM
  • 4002BDM vs 40014BDC
  • 4002BDM vs 40060643
  • 4002BDM vs 40060595
  • 4002BDM vs 40060580
  • 4002BDM vs 40060547
  • 4002BDM vs 40060477
  • 4002BDM vs 40060476
  • 4002BDM vs 40060441
  • 4002BDM vs 40014XT
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.