100325J-QMLV
100325J-QMLV
Active
Description:  100325 - ECL TO TTL TRANSLATOR,
Manufacturer:  National Semiconductor
History Price: $407.47000
In Stock: 23200
100325J-QMLV Specification
Specification
Part No
100325J-QMLV
Category
Logic - Translators, Level Shifters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
6
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
-
Output Signal
TTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Features
-
Mounting Type
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
100325J-QMLV PDF Datasheet
100325J-QMLV Related Parts
100124DC
100124DC
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124DCQR
100124DCQR
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100124J-MIL
100124J-MIL
National Semiconductor
TTL TO ECL TRANSLATOR, ECL100K
100125DC
100125DC
National Semiconductor
ECL TO TTL TRANSLATOR
100125DCQR
100125DCQR
National Semiconductor
ECL TO TTL TRANSLATOR
100125J-MIL
100125J-MIL
National Semiconductor
ECL TO TTL TRANSLATOR
100324J-QMLV
100324J-QMLV
National Semiconductor
TTL TO ECL TRANSLATOR, 6 FUNC, I
100324PC
100324PC
Fairchild Semiconductor
IC TRANSLTR UNIDIRECTIONAL 24DIP
100324QC
100324QC
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QC
100324QC
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
Fairchild Semiconductor
IC TRANSLATOR UNIDIR 28PLCC
100324QCX
100324QCX
onsemi
IC TRANSLATOR UNIDIR 28PLCC
100325J-QMLV Compare Parts
  • 100325J-QMLV vs 100LVELT22MX
  • 100325J-QMLV vs 100LVELT22M
  • 100325J-QMLV vs 100LVELT22M
  • 100325J-QMLV vs 100ELT22MX
  • 100325J-QMLV vs 100ELT22MX
  • 100325J-QMLV vs 100ELT22M
  • 100325J-QMLV vs 100ELT22M
  • 100325J-QMLV vs 100398QI
  • 100325J-QMLV vs 100398QCX
  • 100325J-QMLV vs 100398QC
  • 100325J-QMLV vs 100398PC
  • 100325J-QMLV vs 100397QI
  • 100325J-QMLV vs 100397QC
  • 100325J-QMLV vs 100397PC
  • 100325J-QMLV vs 100395QCX
  • 100325J-QMLV vs 100395QCX
  • 100325J-QMLV vs 100395QC
  • 100325J-QMLV vs 100395QC
  • 100325J-QMLV vs 100393QCX
  • 100325J-QMLV vs 100393QC
  • 100325J-QMLV vs 100391SCX
  • 100325J-QMLV vs 100391SC
  • 100325J-QMLV vs 100391QI
  • 100325J-QMLV vs 100391PC
  • 100325J-QMLV vs 100390SC
  • 100325J-QMLV vs 100390QI
  • 100325J-QMLV vs 100390QC
  • 100325J-QMLV vs 100329QC
  • 100325J-QMLV vs 100329DC
  • 100325J-QMLV vs 100329APC
  • 100325J-QMLV vs 100329ADC
  • 100325J-QMLV vs 100328QI
  • 100325J-QMLV vs 100328QC
  • 100325J-QMLV vs 100328PC
  • 100325J-QMLV vs 100328DC
  • 100325J-QMLV vs 100325SCX
  • 100325J-QMLV vs 100325SCX
  • 100325J-QMLV vs 100325SC
  • 100325J-QMLV vs 100325QIX
  • 100325J-QMLV vs 100325QI
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.