Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ National Semiconductor 100325J-QMLV
100325J-QMLV
Active
Logic - Translators, Level Shifters
Description:
100325 - ECL TO TTL TRANSLATOR,
Manufacturer:
National Semiconductor
Datasheet:
100325J-QMLV Datasheet
History Price: $407.47000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100325J-QMLV vs 100ELT22MX
Part No
100325J-QMLV
100ELT22MX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
-
100ELT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
-
TTL
Output Signal
TTL
PECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CERDIP
8-SOIC