100322QC
100322QC
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100322QC Datasheet
History Price: $1.11000
In Stock: 48285
100322QC Specification
Specification
Part No
100322QC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
9
Number of Bits per Element
1
Input Type
-
Output Type
-
Current - Output High, Low
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100322QC PDF Datasheet
100322QC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100322QC Description
Overview of Fairchild Semiconductor 100322QC

The Fairchild Semiconductor 100322QC is a high-performance dual operational amplifier designed for a wide range of applications requiring precise signal amplification. This device is particularly well-suited for use in audio processing, instrumentation, and other applications that demand low noise and high fidelity. The 100322QC is known for its versatility and reliability, making it a popular choice among engineers and designers.

Key Features

1. Dual Operational Amplifier Configuration: The 100322QC contains two independent, high-gain, internally frequency-compensated operational amplifiers. This configuration allows for various applications where multiple amplifiers are needed without increasing the component count.

2. Low Noise Performance: With a low input noise voltage density, the 100322QC provides excellent performance in sensitive applications such as audio and instrumentation systems. This feature ensures that the signal integrity is maintained throughout the amplification process.

3. Wide Supply Voltage Range: The device operates over a wide supply voltage range from ±2V to ±15V, providing flexibility in design and allowing it to be used in various power supply configurations.

4. High Slew Rate: The 100322QC boasts a high slew rate of approximately 0.5 V/µs, enabling it to handle fast-changing signals effectively. This characteristic is essential for applications that involve rapid signal transitions.

5. Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing very close to both the positive and negative supply rails, maximizing output voltage range and making it suitable for low-voltage applications.

6. Low Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, ensuring high fidelity in audio applications where sound quality is critical.

7. Thermal Shutdown Protection: Integrated thermal shutdown features protect the device from overheating during operation, enhancing reliability and longevity.

Specifications

- Configuration: Dual operational amplifier
- Supply Voltage Range: ±2V to ±15V
- Input Voltage Range: Common mode input voltage range includes ground
- Slew Rate: Approximately 0.5 V/µs
- Gain Bandwidth Product (GBP): Typically around 1 MHz
- Input Noise Voltage Density: Low noise characteristics ideal for sensitive applications
- Output Swing Range: Rail-to-rail output capability
- Total Harmonic Distortion (THD): Low THD for high-fidelity audio applications
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various packages including SOIC and DIP

Applications

The Fairchild Semiconductor 100322QC is suited for a variety of applications, including:

- Audio amplifiers where high fidelity and low noise are paramount.
- Signal conditioning circuits in instrumentation systems.
- Active filters requiring precise amplification.
- Data acquisition systems needing reliable signal processing.
- General-purpose amplification tasks across consumer electronics.

Conclusion

The Fairchild Semiconductor 100322QC operational amplifier stands out due to its combination of low noise, wide supply voltage range, and rail-to-rail output capabilities. Its dual configuration enhances versatility in design while maintaining high performance across various applications. Whether used in audio processing or instrumentation, the 100322QC delivers reliable performance that meets the demands of modern electronic systems.
100322QC Compare Parts
  • 100322QC vs 100323PC
  • 100322QC vs 100322QCX
  • 100322QC vs 100322PC
  • 100322QC vs 100319QI
  • 100322QC vs 100319QC
  • 100322QC vs 100313QI
  • 100322QC vs 100313QCX
  • 100322QC vs 100313QC
  • 100322QC vs 100313PC
  • 100322QC vs 100313FM-MLS
  • 100322QC vs 100313DC
  • 100322QC vs 100170J-MIL
  • 100322QC vs 100170DCQR
  • 100322QC vs 100123DCQR
  • 100322QC vs 100122W-MIL
  • 100322QC vs 100122J-MIL
  • 100322QC vs 100122DCQR
  • 100322QC vs 100113J-MIL
  • 100322QC vs 100112FCQR
  • 100322QC vs 100112DCQR
  • 100322QC vs 100112DC
  • 100322QC vs 100352PC
  • 100322QC vs 100123W-MIL
  • 100322QC vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.