100319QI
100319QI
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100319QI Datasheet
History Price: $4.28000
In Stock: 46700
100319QI Specification
Specification
Part No
100319QI
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
6
Input Type
-
Output Type
Complementary
Current - Output High, Low
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100319QI PDF Datasheet
100319QI Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100319QI Description
General Description
The Fairchild Semiconductor 100319QI is a member of the 100K ECL (Emitter-Coupled Logic) family, specifically a dual differential 4-input multiplexer. It is designed for high-speed digital applications and is optimized for systems requiring low propagation delays and high data throughput. This device offers differential ECL-compatible inputs and outputs, making it ideal for high-speed logic systems and communication interfaces.

Functional Description
The 100319QI integrates two identical 4:1 multiplexers. Each multiplexer selects one of four differential data inputs (D0–D3) under the control of two select inputs (S0 and S1). The selected input pair is passed through to the differential output pair. This structure enables the selection and routing of high-speed digital signals with minimal jitter and high signal integrity.

Key Features

* Dual 4-input differential multiplexers
* ECL-compatible logic levels (MECL 10K/100K standard)
* Differential inputs and outputs for noise immunity and signal integrity
* High-speed operation with low propagation delay
* 100K logic family compatibility

Electrical Characteristics (Typical @ 25°C, VEE = -4.5V)

* Propagation Delay (tpd): 1.0 ns (typ), 1.5 ns (max)
* Maximum Toggle Frequency: >500 MHz
* Input Voltage Levels:

* VIH (min): -1165 mV
* VIL (max): -1475 mV
* Output Voltage Levels:

* VOH: -880 mV (typ)
* VOL: -1610 mV (typ)
* Power Dissipation: Approx. 440 mW (per device)
* Noise Margin: Typically 150 mV
* Input Current: ±300 µA (max)

Supply and Power

* Power Supply: VCC = 0V, VEE = -4.5V (typ)
* Power Supply Range: VEE from -4.2V to -5.5V
* Total Device Dissipation: Less than 500 mW (standard operation)

Package and Mounting

* Package Type: Ceramic Leadless Chip Carrier (CLCC)
* Package Code: QI (32-lead square ceramic chip carrier)
* Mounting: Surface-mount technology (SMT)
* Pin Count: 32
* Dimensions: Standard 32-pin CLCC footprint

Temperature and Environmental Ratings

* Operating Temperature Range: 0°C to +85°C
* Storage Temperature Range: –65°C to +150°C
* ESD Protection: Built-in input protection diodes

Applications

* High-speed digital multiplexing and signal routing
* Clock and data path selection in high-speed computing systems
* Telecommunication systems requiring low-skew signal switching
* Data acquisition systems
* Digital test equipment and automatic test systems (ATE)
* Logic level translation and interfacing in mixed-voltage systems

Design Considerations

* ECL logic requires proper termination and controlled impedance traces for high-frequency signals
* Differential architecture requires matched-length routing to maintain signal integrity
* Power supply filtering and bypassing are critical for minimizing jitter and crosstalk
* CLCC package may require thermal management in high-speed or high-density applications

Conclusion
The Fairchild 100319QI is a robust and reliable choice for engineers designing high-speed digital systems with differential signaling. With its dual 4:1 multiplexer architecture and compliance with the 100K ECL logic family, it provides excellent speed, noise immunity, and compatibility for demanding communication and logic applications.
100319QI Compare Parts
  • 100319QI vs 100323PC
  • 100319QI vs 100322QCX
  • 100319QI vs 100322QC
  • 100319QI vs 100322PC
  • 100319QI vs 100319QC
  • 100319QI vs 100313QI
  • 100319QI vs 100313QCX
  • 100319QI vs 100313QC
  • 100319QI vs 100313PC
  • 100319QI vs 100313FM-MLS
  • 100319QI vs 100313DC
  • 100319QI vs 100170J-MIL
  • 100319QI vs 100170DCQR
  • 100319QI vs 100123DCQR
  • 100319QI vs 100122W-MIL
  • 100319QI vs 100122J-MIL
  • 100319QI vs 100122DCQR
  • 100319QI vs 100113J-MIL
  • 100319QI vs 100112FCQR
  • 100319QI vs 100112DCQR
  • 100319QI vs 100112DC
  • 100319QI vs 100352PC
  • 100319QI vs 100123W-MIL
  • 100319QI vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.