100316QI
100316QI
Active
Description:  LINE DRIVER/RECEIVER, ECL100K
Manufacturer:  Fairchild Semiconductor
Datasheet:   100316QI Datasheet
History Price: $3.87000
In Stock: 42400
100316QI Specification
Specification
Part No
100316QI
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100316QI PDF Datasheet
100316QI Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100316QI Description
Overview of Fairchild Semiconductor 100316QI

The Fairchild Semiconductor 100316QI is a high-speed, low-power quad comparator designed for a variety of applications, including signal conditioning, data acquisition systems, and general-purpose analog signal processing. This device is known for its fast response time, low supply current, and versatility, making it suitable for both consumer and industrial applications.

Key Specifications

- Device Type: Quad Comparator
- Supply Voltage Range: 2.0V to 6.0V
- Input Voltage Range: -0.3V to VCC +0.3V
- Output Voltage Swing: 0V to VCC - 1.5V (at VCC = 5V)
- Propagation Delay: 30 ns (typical at VCC = 5V)
- Supply Current: 1.5 mA (typical per comparator)
- Input Offset Voltage: 2 mV (maximum)
- Common Mode Input Voltage Range: 0V to VCC - 1.5V
- Temperature Range: -40°C to +125°C
- Package Type: SOIC-14

Performance Characteristics

The 100316QI is designed to deliver high performance in a compact package. With a propagation delay of just 30 ns, it is capable of handling fast signal transitions, making it ideal for high-speed applications. The low supply current of 1.5 mA per comparator ensures that the device is energy-efficient, which is particularly important in battery-powered applications.

Input and Output Characteristics

The device features a wide input voltage range, allowing it to accept signals from various sources without damage. The output voltage swing is designed to be close to the supply voltage, providing flexibility in interfacing with other components in a circuit. The common mode input voltage range extends from 0V to VCC - 1.5V, enabling the comparator to function effectively in a variety of signal conditions.

Thermal Performance

The 100316QI operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments. This thermal robustness ensures reliable performance in automotive, industrial, and other demanding applications.

Applications

The Fairchild 100316QI is versatile and can be used in a variety of applications, including:

- Signal Conditioning: Ideal for amplifying and conditioning analog signals in data acquisition systems.
- Level Shifting: Used in applications requiring level detection and shifting for digital signals.
- Window Comparators: Employed in systems that require monitoring of voltage levels within specific thresholds.
- General-Purpose Comparators: Suitable for a wide range of analog signal processing tasks in consumer electronics and industrial equipment.

Development and Design Support

Fairchild Semiconductor provides comprehensive documentation and design resources for the 100316QI, including datasheets, application notes, and reference designs. These resources assist engineers in integrating the comparator into their systems effectively, ensuring optimal performance and compliance with industry standards.

Conclusion

The Fairchild Semiconductor 100316QI is a high-speed, low-power quad comparator that meets the demands of modern electronic applications. With its fast response time, low supply current, and wide input voltage range, it is an excellent choice for a variety of applications, from signal conditioning to general-purpose analog processing. Its robust specifications and versatility make it a valuable component for engineers looking to enhance the performance of their designs.
100316QI Compare Parts
  • 100316QI vs 100EL16MX
  • 100316QI vs 100EL16M
  • 100316QI vs 100EL16M
  • 100316QI vs 100316QCX
  • 100316QI vs 100316QC
  • 100316QI vs 100314SCX
  • 100316QI vs 100314SC
  • 100316QI vs 100314QIX
  • 100316QI vs 100314QI
  • 100316QI vs 100314QI
  • 100316QI vs 100314QCX
  • 100316QI vs 100314QCX
  • 100316QI vs 100314QC
  • 100316QI vs 100314QC
  • 100316QI vs 100314PC
  • 100316QI vs 100314J-QMLV
  • 100316QI vs 100314DC
  • 100316QI vs 100250DC
  • 100316QI vs 100126J-MIL
  • 100316QI vs 100126DC
  • 100316QI vs 100114W-MIL
  • 100316QI vs 100114J-MIL
  • 100316QI vs 100114DC
  • 100316QI vs 100314W-QMLV
  • 100316QI vs 100126FC
  • 100316QI vs 100114FCQR
  • 100316QI vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping