100316QI
100316QI
Active
Description:  LINE DRIVER/RECEIVER, ECL100K
Manufacturer:  Fairchild Semiconductor
Datasheet:   100316QI Datasheet
History Price: $3.87000
In Stock: 42400
100316QI vs 100EL16MX
Series
-
100EL
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
4/0
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.43x11.43)
8-SOIC