Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100314PC
100314PC
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER, ECL
Manufacturer:
Fairchild Semiconductor
Datasheet:
100314PC Datasheet
History Price: $3.40000
In Stock: 38100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100314PC Specification
Specification
Part No
100314PC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
100314PC PDF Datasheet
100314PC Datasheet
Click and Download: 100314PC Datasheet
100314PC Related Parts
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QCX
onsemi
IC RECEIVER 0/5 28PLCC
100314PC Compare Parts
100314PC vs 100EL16MX
100314PC vs 100EL16M
100314PC vs 100EL16M
100314PC vs 100316QI
100314PC vs 100316QCX
100314PC vs 100316QC
100314PC vs 100314SCX
100314PC vs 100314SC
100314PC vs 100314QIX
100314PC vs 100314QI
100314PC vs 100314QI
100314PC vs 100314QCX
100314PC vs 100314QCX
100314PC vs 100314QC
100314PC vs 100314QC
100314PC vs 100314J-QMLV
100314PC vs 100314DC
100314PC vs 100250DC
100314PC vs 100126J-MIL
100314PC vs 100126DC
100314PC vs 100114W-MIL
100314PC vs 100114J-MIL
100314PC vs 100114DC
100314PC vs 100314W-QMLV
100314PC vs 100126FC
100314PC vs 100114FCQR
100314PC vs 100114FC
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping