100121FC
100121FC
Active
Description:  INVERTER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100121FC Datasheet
History Price: $3.48000
In Stock: 29600
100121FC Specification
Specification
Part No
100121FC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
9
Number of Inputs
9
Features
-
Voltage - Supply
4.2V ~ 5.7V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
1.49V
Input Logic Level - High
0.88V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
24-CFlatpack
Package / Case
24-CFlatpack
100121FC PDF Datasheet
100121FC Related Parts
100102FCQL
100102FCQL
National Semiconductor
OR/NOR GATE, 100K SERIES
100121DC
100121DC
National Semiconductor
INVERTER, 100K SERIES
100121DCQR
100121DCQR
National Semiconductor
INVERTER, 100K SERIES
100201SCX
100201SCX
Rochester Electronics
OR/NOR GATE, 100K SERIES
100321QC
100321QC
Fairchild Semiconductor
INVERTER, 100K SERIES
100121A
100121A
Harris Corporation
100K SERIES, 9-FUNC, 1-INPUT
100121FC Compare Parts
  • 100121FC vs 100201SCX
  • 100121FC vs 100121DCQR
  • 100121FC vs 100121DC
  • 100121FC vs 100102FCQL
  • 100121FC vs 100121A
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.