100321QC
100321QC
Active
Description:  INVERTER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100321QC Datasheet
History Price: $1.91000
In Stock: 41800
100321QC Specification
Specification
Part No
100321QC
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
9
Number of Inputs
1
Features
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Max)
65 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
1.6ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
Package / Case
28-LCC (J-Lead)
100321QC PDF Datasheet
100321QC Related Parts
100102FCQL
100102FCQL
National Semiconductor
OR/NOR GATE, 100K SERIES
100121DC
100121DC
National Semiconductor
INVERTER, 100K SERIES
100121DCQR
100121DCQR
National Semiconductor
INVERTER, 100K SERIES
100201SCX
100201SCX
Rochester Electronics
OR/NOR GATE, 100K SERIES
100121A
100121A
Harris Corporation
100K SERIES, 9-FUNC, 1-INPUT
100121FC
100121FC
National Semiconductor
INVERTER, 100K SERIES
100321QC Description

## Fairchild Semiconductor 100321QC Overview

The Fairchild Semiconductor 100321QC is a versatile MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching applications. This particular model is known for its low on-resistance, high-speed switching capabilities, and efficient power management features. The 100321QC is widely used in power conversion circuits, low-voltage applications, and other demanding electronic systems where high efficiency and low heat dissipation are critical.

## Key Specifications

* Type:
The 100321QC is an N-channel MOSFET, which is typically used for high-side switching applications. Its gate-source threshold voltage (V\_GS(th)) is designed to ensure it operates efficiently at low drive voltages, making it suitable for 5V and 3.3V logic systems.

* Drain-Source Voltage (V\_DS):
The device has a maximum drain-source voltage of 30 V. This makes it ideal for low-voltage power supplies and signal switching applications where the voltage does not exceed this threshold.

* Continuous Drain Current (I\_D):
The 100321QC is capable of conducting a continuous drain current of up to 20 A at 25°C. This high current rating ensures that the MOSFET can handle substantial loads while maintaining low resistance, which is vital for power-intensive applications.

* R\_DS(on) (On-Resistance):
The MOSFET exhibits a very low on-resistance (R\_DS(on)), typically in the range of 10 mΩ (milliohms) at a V\_GS of 10V. This low resistance results in minimal power loss, reduced heat generation, and improved overall efficiency in high-power circuits.

* Gate-Source Threshold Voltage (V\_GS(th)):
The gate-source threshold voltage for the 100321QC is typically 1.0 V to 3.0 V. This ensures that the device turns on fully even with low voltage logic signals, making it compatible with low-voltage systems and reducing the need for higher gate drive voltages.

* Total Gate Charge (Q\_g):
The total gate charge (Q\_g) is typically 10 nC at a V\_GS of 10V. This relatively low gate charge ensures fast switching speeds, making the MOSFET suitable for high-frequency applications like pulse-width modulation (PWM) circuits.

* Power Dissipation (P\_D):
The device has a maximum power dissipation rating of 1.25 W. This rating indicates how much power the MOSFET can safely dissipate as heat during operation. It is essential to ensure the device does not exceed this limit, especially in high-power applications, to avoid thermal damage.

* Thermal Resistance:
The junction-to-case thermal resistance (R\_thJC) is around 40°C/W. This thermal performance ensures the MOSFET can operate efficiently under load while maintaining manageable temperature levels.

* Package Type:
The 100321QC is housed in a TO-220 package. This package offers a balance between thermal performance, electrical performance, and ease of integration into electronic designs. The TO-220 package allows for efficient heat dissipation, which is essential for power devices like the 100321QC.

* Operating Temperature Range:
The device is rated to operate within a temperature range of -55°C to +150°C. This wide temperature range makes the 100321QC suitable for automotive, industrial, and other harsh environments where temperature extremes can be expected.

* Body Diode:
Like many MOSFETs, the 100321QC features an intrinsic body diode, which can conduct current in the reverse direction when the MOSFET is off. The body diode typically has a forward voltage drop of about 1.2V and is useful in circuits where reverse current conduction is needed, such as in half-bridge and full-bridge inverter applications.

## Applications

The Fairchild Semiconductor 100321QC is primarily used in:

* Power supplies: As part of switching regulators in DC-DC converters, where high efficiency and low power loss are critical.
* Motor drivers: In both low-voltage and high-current applications where MOSFETs are used to control motor speed and direction.
* Pulse Width Modulation (PWM) circuits: To efficiently switch on and off and regulate the power delivered to loads, such as in audio amplifiers or lighting control.
* Battery-powered applications: The low R\_DS(on) and low gate charge make it an excellent choice for power-efficient designs in portable devices.
* Load switches: Used for high-speed switching in communication devices, consumer electronics, and computing systems.

## Performance and Reliability

The Fairchild 100321QC is engineered for optimal performance in both low-voltage and high-current environments. The low on-resistance ensures minimal heat generation during operation, improving the overall system efficiency. Its high switching speed enables it to handle high-frequency signals, making it a great choice for modern digital and RF applications. Additionally, the wide operating temperature range allows the device to be used in diverse applications, including those in automotive, industrial, and consumer products.

## Conclusion

The Fairchild Semiconductor 100321QC is a robust and efficient N-channel MOSFET designed for use in a wide range of power switching applications. With its low on-resistance, high current capability, and efficient gate drive, it is an ideal component for low-voltage systems requiring high power efficiency and reliability. Its wide operating temperature range, fast switching characteristics, and low power dissipation make it suitable for use in both commercial and industrial environments, adding to its versatility across various applications.
100321QC Compare Parts
  • 100321QC vs 100121DCQR
  • 100321QC vs 100121DC
  • 100321QC vs 100102FCQL
  • 100321QC vs 100121FC
  • 100321QC vs 100121A
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.