Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modules
/ Moxa CB-602I-T w/o Cable
CB-602I-T w/o Cable
Active
Interface - Modules
Description:
2 Port CANbus PC/104+ Module, w/
Manufacturer:
Moxa
Datasheet:
CB-602I-T w/o Cable Datasheet
History Price: $608.00000
In Stock: 38700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CB-602I-T w/o Cable Specification
Specification
Part No
CB-602I-T w/o Cable
Category
Interface - Modules
Manufacturer
Moxa
Series
CB-602I
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
CANbus
Function
Interface Board
Interface
PC/104
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
CB-602I-T w/o Cable PDF Datasheet
CB-602I-T w/o Cable Datasheet
Click and Download: CB-602I-T w/o Cable Datasheet
CB-602I-T w/o Cable Related Parts
CB-108
Moxa
8 Port PC/104+ Board, RS-232
CB-108-T
Moxa
8 Port PC/104+ Board, RS-232, Wi
CB-114
Moxa
4 Port PC/104+ Board, RS-232/422
CB-114-T
Moxa
4 Port PC/104+ Board, RS-232/422
CB-134I
Moxa
4 Port PC/104+ Board, RS-422/485
CB-134I-T
Moxa
4 Port PC/104+ Board, RS-422/485
CB-602I w/o Cable
Moxa
2 Port CANbus PC/104+ Module, w/
CB-602I-T w/o Cable Compare Parts
CB-602I-T w/o Cable vs CB-134I-T
CB-602I-T w/o Cable vs CB-134I
CB-602I-T w/o Cable vs CB-114-T
CB-602I-T w/o Cable vs CB-114
CB-602I-T w/o Cable vs CB-108-T
CB-602I-T w/o Cable vs CB-108
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok