CB-108-T
CB-108-T
Active
Description:  8 Port PC/104+ Board, RS-232, Wi
Manufacturer:  Moxa
Datasheet:   CB-108-T Datasheet
History Price: $424.00000
In Stock: 2100
CB-108-T Specification
Specification
Part No
CB-108-T
Category
Interface - Modules
Manufacturer
Moxa
Series
CB-108
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
RS232
Function
Interface Board
Interface
PC/104
Standards
-
Voltage - Supply
5V
Current - Supply
153 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
CB-108-T PDF Datasheet
CB-108-T Related Parts
CB-108
CB-108
Moxa
8 Port PC/104+ Board, RS-232
CB-114
CB-114
Moxa
4 Port PC/104+ Board, RS-232/422
CB-114-T
CB-114-T
Moxa
4 Port PC/104+ Board, RS-232/422
CB-134I
CB-134I
Moxa
4 Port PC/104+ Board, RS-422/485
CB-134I-T
CB-134I-T
Moxa
4 Port PC/104+ Board, RS-422/485
CB-602I w/o Cable
CB-602I w/o Cable
Moxa
2 Port CANbus PC/104+ Module, w/
CB-602I-T w/o Cable
CB-602I-T w/o Cable
Moxa
2 Port CANbus PC/104+ Module, w/
CB-108-T Compare Parts
  • CB-108-T vs CB-602I w/o Cable
  • CB-108-T vs CB-134I-T
  • CB-108-T vs CB-134I
  • CB-108-T vs CB-114-T
  • CB-108-T vs CB-114
  • CB-108-T vs CB-108
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok