CA-132I
CA-132I
Active
Description:  2 Port PC/104 Board, RS-422/485,
Manufacturer:  Moxa
Datasheet:   CA-132I Datasheet
History Price: $245.00000
In Stock: 46600
CA-132I Specification
Specification
Part No
CA-132I
Category
Interface - Modules
Manufacturer
Moxa
Series
CA-132/132I
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
RS422, RS485
Function
Interface Board
Interface
PC/104
Standards
-
Voltage - Supply
5V
Current - Supply
190 mA
Operating Temperature
0 ℃ ~ 55 ℃
Package / Case
-
Supplier Device Package
-
CA-132I PDF Datasheet
CA-132I Related Parts
CA-104
CA-104
Moxa
4 Port PC/104 Board, RS-232
CA-104-T
CA-104-T
Moxa
4 Port PC/104 Board, RS-232, Wid
CA-108
CA-108
Moxa
8 Port PC/104 Board, RS-232
CA-108-T
CA-108-T
Moxa
8 Port PC/104 Board, RS-232, Wid
CA-114
CA-114
Moxa
4 Port PC/104 Board, RS-232/422/
CA-114-T
CA-114-T
Moxa
4 Port PC/104 Board, RS-232/422/
CA-132I-T
CA-132I-T
Moxa
2 Port PC/104 Board, RS-422/485,
CA-134I
CA-134I
Moxa
4 Port PC/104 Board, RS-422/485,
CA-134I-T
CA-134I-T
Moxa
4 Port PC/104 Board, RS-422/485,
CA-132I Compare Parts
  • CA-132I vs CA-134I
  • CA-132I vs CA-132I-T
  • CA-132I vs CA-114-T
  • CA-132I vs CA-114
  • CA-132I vs CA-108-T
  • CA-132I vs CA-108
  • CA-132I vs CA-104-T
  • CA-132I vs CA-104
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK