☰
CA-108
CA-108
Active
Description:  8 Port PC/104 Board, RS-232
Manufacturer:  Moxa
Datasheet:   CA-108 Datasheet
History Price: $258.00000
In Stock: 7760
CA-108 Specification
Specification
Part No
CA-108
Category
Interface - Modules
Manufacturer
Moxa
Series
CA-108
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
RS232
Function
Interface Board
Interface
PC/104
Standards
-
Voltage - Supply
5V
Current - Supply
210 mA
Operating Temperature
0 ℃ ~ 55 ℃
Package / Case
-
Supplier Device Package
-
CA-108 PDF Datasheet
CA-108 Related Parts
CA-104
CA-104
Moxa
4 Port PC/104 Board, RS-232
CA-104-T
CA-104-T
Moxa
4 Port PC/104 Board, RS-232, Wid
CA-108-T
CA-108-T
Moxa
8 Port PC/104 Board, RS-232, Wid
CA-114
CA-114
Moxa
4 Port PC/104 Board, RS-232/422/
CA-114-T
CA-114-T
Moxa
4 Port PC/104 Board, RS-232/422/
CA-132I
CA-132I
Moxa
2 Port PC/104 Board, RS-422/485,
CA-132I-T
CA-132I-T
Moxa
2 Port PC/104 Board, RS-422/485,
CA-134I
CA-134I
Moxa
4 Port PC/104 Board, RS-422/485,
CA-134I-T
CA-134I-T
Moxa
4 Port PC/104 Board, RS-422/485,
CA-108 Compare Parts
  • CA-108 vs CA-134I
  • CA-108 vs CA-132I-T
  • CA-108 vs CA-132I
  • CA-108 vs CA-114-T
  • CA-108 vs CA-114
  • CA-108 vs CA-108-T
  • CA-108 vs CA-104-T
  • CA-108 vs CA-104
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.