MC9S12XS64CAE
MC9S12XS64CAE
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $13.44000
In Stock: 46600
MC9S12XS64CAE Specification
Specification
Part No
MC9S12XS64CAE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12X
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HCS12X
Core Size
16-Bit
Speed
40MHz
Connectivity
CANbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
44
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
Data Converters
A/D 8x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
MC9S12XS64CAE PDF Datasheet
MC9S12XS64CAE Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9S12XS64CAE Compare Parts
  • MC9S12XS64CAE vs MC9SDJ128BCFUR2
  • MC9S12XS64CAE vs MC9SDJ128BCFUR2
  • MC9S12XS64CAE vs MC9SDG256BCFUR2
  • MC9S12XS64CAE vs MC9SDG128EVPVR2
  • MC9S12XS64CAE vs MC9SDG128ECPVR2-FR
  • MC9S12XS64CAE vs MC9SDG128ECPVR2
  • MC9S12XS64CAE vs MC9SDG128ECPV-FR
  • MC9S12XS64CAE vs MC9SDG128ECPV
  • MC9S12XS64CAE vs MC9SDG128BVFUR2
  • MC9S12XS64CAE vs MC9SDG128BCPVR2
  • MC9S12XS64CAE vs MC9S12XS64MAE
  • MC9S12XS64CAE vs MC9S12XS64MAE
  • MC9S12XS64CAE vs MC9S12XS64CAER
  • MC9S12XS64CAE vs MC9S12XS256CAE
  • MC9S12XS64CAE vs MC9S12XS256CAE
  • MC9S12XS64CAE vs MC9S12XS128MAL
  • MC9S12XS64CAE vs MC9S12XS128MAER
  • MC9S12XS64CAE vs MC9S12XS128MAER
  • MC9S12XS64CAE vs MC9S12XS128MAE
  • MC9S12XS64CAE vs MC9S12XS128MAE
  • MC9S12XS64CAE vs MC9S12XS128MAA
  • MC9S12XS64CAE vs MC9S12XS128MAA
  • MC9S12XS64CAE vs MC9S12XS128CAE
  • MC9S12XS64CAE vs MC9S12XS128CAE
  • MC9S12XS64CAE vs MC9S12XHZ512CAL
  • MC9S12XS64CAE vs MC9S12XHZ512CAL
  • MC9S12XS64CAE vs MC9S12XHZ512CAG
  • MC9S12XS64CAE vs MC9S12XHZ256VAGR
  • MC9S12XS64CAE vs MC9S12XHZ256VAG
  • MC9S12XS64CAE vs MC9S12XHZ256VAG
  • MC9S12XS64CAE vs MC9S12XHZ256CAL
  • MC9S12XS64CAE vs MC9S12XHZ256CAL
  • MC9S12XS64CAE vs MC9S12XHZ256CAG
  • MC9S12XS64CAE vs MC9S12XHZ256CAG
  • MC9S12XS64CAE vs MC9S12XF512MLM
  • MC9S12XS64CAE vs MC9S12XF512MLH
  • MC9S12XS64CAE vs MC9S12XET256MAL
  • MC9S12XS64CAE vs MC9S12XET256MAG
  • MC9S12XS64CAE vs MC9S12XET256MAG
  • MC9S12XS64CAE vs MC9S12XET256MAA
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.