MC9S12XS64CAE
MC9S12XS64CAE
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $13.44000
In Stock: 46600
MC9S12XS64CAE vs MC9SDG128BCPVR2
Series
HCS12X
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
HCS12X
CPU12
Core Size
16-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
CANbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
44
91
Program Memory Size
64KB (64K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
2.35V ~ 2.75V
Data Converters
A/D 8x12b
A/D 16x10b
Oscillator Type
External
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
112-LQFP
Supplier Device Package
64-LQFP (10x10)
112-LQFP (20x20)