MC9S12XS64CAE
MC9S12XS64CAE
Active
Description:  IC MCU 16BIT 64KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $13.44000
In Stock: 46600
MC9S12XS64CAE vs MC9SDG128ECPVR2
Series
HCS12X
-
Packaging
Tray
Bulk
Status
Active
Active
Core Processor
HCS12X
-
Core Size
16-Bit
-
Speed
40MHz
-
Connectivity
CANbus, SCI, SPI
-
Peripherals
LVD, POR, PWM, WDT
-
Number of I/O
44
-
Program Memory Size
64KB (64K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
4K x 8
-
Voltage - Supply (Vcc/Vdd)
1.72V ~ 5.5V
-
Data Converters
A/D 8x12b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-LQFP
-
Supplier Device Package
64-LQFP (10x10)
-