MC9709P
MC9709P
Active
Description:  GATE, DTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC9709P Datasheet
History Price: $2.17000
In Stock: 41300
MC9709P Specification
Specification
Part No
MC9709P
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC700P
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
3.6V
Current - Quiescent (Max)
32 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
MC9709P PDF Datasheet
MC9709P Related Parts
MC901G
MC901G
Motorola
LOGIC CIRCUIT, DTL, MBCY10
MC907G
MC907G
Motorola
NOR GATE, DTL, MBCY8
MC909F
MC909F
Motorola
NOR GATE, DTL, CDFP10
MC909G
MC909G
Motorola
NOR GATE, DTL, MBCY10
MC910F
MC910F
Motorola
NOR GATE, DTL, CDFP10
MC910G
MC910G
Motorola
NOR GATE, DTL, MBCY10
MC911G
MC911G
Motorola
OR/NOR GATE, DTL, MBCY10
MC914F
MC914F
Motorola
NOR GATE, DTL, CDFP10
MC921G
MC921G
Motorola
NOR GATE, DTL, MBCY10
MC924F
MC924F
Motorola
NOR GATE, DTL
MC925F
MC925F
Motorola
NOR GATE, DTL
MC928G
MC928G
Motorola
NOR GATE, DTL, MBCY10
MC9709P Compare Parts
  • MC9709P vs MC9824P
  • MC9709P vs MC9823P
  • MC9709P vs MC9814P
  • MC9709P vs MC9813P
  • MC9709P vs MC9813L
  • MC9709P vs MC9809P
  • MC9709P vs MC9719P
  • MC9709P vs MC9715P
  • MC9709P vs MC962F
  • MC9709P vs MC958F
  • MC9709P vs MC957L
  • MC9709P vs MC957F
  • MC9709P vs MC949L
  • MC9709P vs MC949F
  • MC9709P vs MC944L
  • MC9709P vs MC944F
  • MC9709P vs MC941L
  • MC9709P vs MC941F
  • MC9709P vs MC940F
  • MC9709P vs MC933L
  • MC9709P vs MC933F
  • MC9709P vs MC930F
  • MC9709P vs MC929F
  • MC9709P vs MC928G
  • MC9709P vs MC925F
  • MC9709P vs MC924F
  • MC9709P vs MC921G
  • MC9709P vs MC914F
  • MC9709P vs MC911G
  • MC9709P vs MC910G
  • MC9709P vs MC910F
  • MC9709P vs MC909G
  • MC9709P vs MC909F
  • MC9709P vs MC907G
  • MC9709P vs MC901G
  • MC9709P vs MC9715G
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.