MC9709P
MC9709P
Active
Description:  GATE, DTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC9709P Datasheet
History Price: $2.17000
In Stock: 41300
MC9709P vs MC957F
Part No
Manufacturer
Series
MC700P
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Schmitt Trigger
-
Voltage - Supply
3.6V
4.5V ~ 5.5V
Current - Quiescent (Max)
32 mA
-
Current - Output High, Low
-
2.5mA, 36mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack