MC503L
MC503L
Active
Description:  OR/NOR GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC503L Datasheet
History Price: $13.88000
In Stock: 38200
MC503L Specification
Specification
Part No
MC503L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC500
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
2
Number of Inputs
9 Input (3, 3, 3)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
20mA, 1.5mA
Voltage - Supply
5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-116
MC503L PDF Datasheet
MC503L Related Parts
MC504L
MC504L
Motorola
AND-OR-INVERT GATE, TTL
MC505L
MC505L
Motorola
AND-OR-INVERT GATE, TTL
MC520L
MC520L
Motorola
AND-OR-INVERT GATE, TTL
MC5447L
MC5447L
Motorola
LOGIC CIRCUIT
MC5453L
MC5453L
Motorola
AND-OR-INVERT GATE
MC5454F
MC5454F
Motorola
AND-OR-INVERT GATE, TTL
MC5454L
MC5454L
Motorola
AND-OR-INVERT GATE
MC5496F
MC5496F
Motorola
LOGIC CIRCUIT
MC500L
MC500L
Motorola
LOGIC CIRCUIT
MC501F
MC501F
Motorola
LOGIC CIRCUIT
MC501L
MC501L
Motorola
LOGIC CIRCUIT
MC502L
MC502L
Motorola
LOGIC CIRCUIT
MC503L Compare Parts
  • MC503L vs MC5454L
  • MC503L vs MC5454F
  • MC503L vs MC5453L
  • MC503L vs MC5447L
  • MC503L vs MC520L
  • MC503L vs MC505L
  • MC503L vs MC504L
  • MC503L vs MC54H55F
  • MC503L vs MC5496L
  • MC503L vs MC5486L
  • MC503L vs MC5486F
  • MC503L vs MC5485F
  • MC503L vs MC5482L
  • MC503L vs MC5427L
  • MC503L vs MC5427F
  • MC503L vs MC5426F
  • MC503L vs MC5425L
  • MC503L vs MC5423L
  • MC503L vs MC54194L
  • MC503L vs MC5417F
  • MC503L vs MC54175F
  • MC503L vs MC54174L
  • MC503L vs MC54174F
  • MC503L vs MC5416L
  • MC503L vs MC54163L
  • MC503L vs MC54162L
  • MC503L vs MC54161L
  • MC503L vs MC54156F
  • MC503L vs MC5414L
  • MC503L vs MC54136F
  • MC503L vs MC54107L
  • MC503L vs MC528L
  • MC503L vs MC528F
  • MC503L vs MC526FB2
  • MC503L vs MC519L
  • MC503L vs MC519F
  • MC503L vs MC5183F
  • MC503L vs MC5181F
  • MC503L vs MC5153L
  • MC503L vs MC5153F
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.