Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Motorola MC503L
MC503L
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
OR/NOR GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC503L Datasheet
History Price: $13.88000
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC503L vs MC520L
Part No
MC503L
MC520L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Rochester Electronics
Series
MC500
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
-
Number of Circuits
2
-
Number of Inputs
9 Input (3, 3, 3)
-
Schmitt Trigger Input
No
-
Output Type
Single-Ended
-
Current - Output High, Low
20mA, 1.5mA
-
Voltage - Supply
5V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
TO-116
-