MPQ2908AGF
MPQ2908AGF
Active
Description:  INDUSTRIAL GRADE, 4V-60V INPUT,
Manufacturer:  Monolithic Power Systems
Datasheet:   MPQ2908AGF Datasheet
History Price: Active
In Stock: 22000
MPQ2908AGF Specification
Specification
Part No
MPQ2908AGF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4V ~ 60V
Frequency - Switching
100kHz ~ 1MHz
Duty Cycle (Max)
99.5%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
MPQ2908AGF Related Parts
MPQ2908AGF-Z
MPQ2908AGF-Z
Monolithic Power Systems
INDUSTRIAL GRADE, 4V-60V INPUT,
MPQ3910AGK-AEC1-P
MPQ3910AGK-AEC1-P
Monolithic Power Systems
35V, BOOST PWM CONTROLLER WITH C
MPQ3910AGK-AEC1-Z
MPQ3910AGK-AEC1-Z
Monolithic Power Systems
35V, BOOST PWM CONTROLLER WITH C
MPQ2908AGF-P
MPQ2908AGF-P
Monolithic Power Systems
INDUSTRIAL GRADE, 4V-60V INPUT,
MPQ2908AGLE-AEC1-P
MPQ2908AGLE-AEC1-P
Monolithic Power Systems
4V-60V INPUT, CURRENT MODE SYNCH
MPQ2908AGLE-AEC1-Z
MPQ2908AGLE-AEC1-Z
Monolithic Power Systems
4V-60V INPUT, CURRENT MODE SYNCH
MPQ2918GF-AEC1-P
MPQ2918GF-AEC1-P
Monolithic Power Systems
AUTOMOTIVE GRADE.4V-40V INPUT, C
MPQ2918GF-P
MPQ2918GF-P
Monolithic Power Systems
INDUSTRIAL GRADE.4V-40V INPUT, C
MPQ2918GLE-AEC1-P
MPQ2918GLE-AEC1-P
Monolithic Power Systems
4V-40V INPUT, CURRENT MODE SYNCH
MPQ2918GLE-AEC1-Z
MPQ2918GLE-AEC1-Z
Monolithic Power Systems
4V-40V INPUT, CURRENT MODE SYNCH
MPQ2908AGF Compare Parts
  • MPQ2908AGF vs MPQ3910AGK-AEC1-P
  • MPQ2908AGF vs MPQ2908AGF-Z
  • MPQ2908AGF vs MPQ2918GLE-AEC1-Z
  • MPQ2908AGF vs MPQ2918GLE-AEC1-P
  • MPQ2908AGF vs MPQ2918GF-P
  • MPQ2908AGF vs MPQ2918GF-AEC1-P
  • MPQ2908AGF vs MPQ2908AGLE-AEC1-Z
  • MPQ2908AGF vs MPQ2908AGLE-AEC1-P
  • MPQ2908AGF vs MPQ2908AGF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.