MPQ2908AGF
MPQ2908AGF
Active
Description:  INDUSTRIAL GRADE, 4V-60V INPUT,
Manufacturer:  Monolithic Power Systems
Datasheet:   MPQ2908AGF Datasheet
History Price: Active
In Stock: 22000
MPQ2908AGF vs MPQ2908AGF-P
Series
-
Automotive, AEC-Q100, MPQ
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4V ~ 60V
4V ~ 60V
Frequency - Switching
100kHz ~ 1MHz
100kHz ~ 1MHz
Duty Cycle (Max)
99.5%
99.5%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Current Limit, Dead Time Control, Enable, Frequency Control, Power Good, Soft Start, Sync
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
20-TSSOP-EP