Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8869GL-Z
MP8869GL-Z
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 12A 14QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8869GL-Z Datasheet
History Price: $2.26500
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8869GL-Z Specification
Specification
Part No
MP8869GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
1.87V
Current - Output
12A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-VFDFN Exposed Pad
Supplier Device Package
14-QFN (3x4)
MP8869GL-Z PDF Datasheet
MP8869GL-Z Datasheet
Click and Download: MP8869GL-Z Datasheet
MP8869GL-Z Related Parts
MP8606DL-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 18QFN
MP8606DL-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 6A 18QFN
MP8619EQJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 30QFN
MP8619EQJ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 8A 30QFN
MP8620DQK-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 25A 36QFN
MP8620DQK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 25A 36QFN
MP8640DL-LF-P
Monolithic Power Systems
IC REG GATE DRIVER
MP8640DL-LF-Z
Monolithic Power Systems
IC REG GATE DRIVER
MP8642DU-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 3A DL 32QFN
MP8642DU-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A DL 32QFN
MP8675DN-LF
Monolithic Power Systems
IC REG STEPDOWN CONVERTER 8SOIC
MP8676DN-LF
Monolithic Power Systems
IC REG STEPDOWN CONVERTER 8SOIC
MP8869GL-Z Compare Parts
MP8869GL-Z vs MP8869WGL-P
MP8869GL-Z vs MP8869SGL-Z
MP8869GL-Z vs MP8869SGL-P
MP8869GL-Z vs MP8869GL-P
MP8869GL-Z vs MP8868GLE-Z
MP8869GL-Z vs MP8868GLE-P
MP8869GL-Z vs MP8867GLE-Z
MP8869GL-Z vs MP8867GLE-P
MP8869GL-Z vs MP8865GQ-Z
MP8869GL-Z vs MP8865GQ-P
MP8869GL-Z vs MP8864GQ-Z
MP8869GL-Z vs MP8864GQ-P
MP8869GL-Z vs MP8862GQ-0000-Z
MP8869GL-Z vs MP8862GQ-0000-P
MP8869GL-Z vs MP8861GL-Z
MP8869GL-Z vs MP8861GL-P
MP8869GL-Z vs MP8860GQ-0000-Z
MP8869GL-Z vs MP8860GQ-0000-P
MP8869GL-Z vs MP8854GL-Z
MP8869GL-Z vs MP8848GD-Z
MP8869GL-Z vs MP8848GD-P
MP8869GL-Z vs MP8847GD-Z
MP8869GL-Z vs MP8847GD-P
MP8869GL-Z vs MP8846GQ-Z
MP8869GL-Z vs MP8846GQ-P
MP8869GL-Z vs MP8845GC-Z
MP8869GL-Z vs MP8845GC-P
MP8869GL-Z vs MP8843GG-Z
MP8869GL-Z vs MP8843GG-P
MP8869GL-Z vs MP8796BGVT-0000-Z
MP8869GL-Z vs MP8796BGVT-0000-P
MP8869GL-Z vs MP8795HGLE-Z
MP8869GL-Z vs MP8795HGLE-P
MP8869GL-Z vs MP8795GLE-Z
MP8869GL-Z vs MP8795GLE-P
MP8869GL-Z vs MP8794GLE-Z
MP8869GL-Z vs MP8794GLE-P
MP8869GL-Z vs MP8774HGQ-Z
MP8869GL-Z vs MP8774HGQ-P
MP8869GL-Z vs MP8774GQ-Z
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.