MP8869GL-Z
MP8869GL-Z
Not For New Designs
Description:  IC REG BUCK PROG 12A 14QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8869GL-Z Datasheet
History Price: $2.26500
In Stock: 7200
MP8869GL-Z vs MP8845GC-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
17V
6V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.87V
1.125V
Current - Output
12A
5A
Frequency - Switching
500kHz
1MHz ~ 2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFDFN Exposed Pad
20-WFBGA, WLCSP
Supplier Device Package
14-QFN (3x4)
20-WLCSP (1.7x2.1)