Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6900DJ-LF-Z
MP6900DJ-LF-Z
Not For New Designs
PMIC - Power Supply Controllers, Monitors
Description:
IC SECONDARY SIDE CTRLR TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6900DJ-LF-Z Datasheet
History Price: $1.20204
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6900DJ-LF-Z vs MP6906GS
Part No
MP6900DJ-LF-Z
MP6906GS
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Programmable
-
-
Applications
Secondary-Side Controller
Flyback Power Supplies
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
4.2V ~ 35V
Current - Supply
3 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-5
8-SOIC