☰
MP6509GF
MP6509GF
Active
Description:  IC MTR DRV BIPLR 2.7-18V 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6509GF Datasheet
History Price: Active
In Stock: 16420
MP6509GF Specification
Specification
Part No
MP6509GF
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
1.2A
Voltage - Supply
2.7V ~ 18V
Voltage - Load
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
MP6509GF Related Parts
MP6500GF
MP6500GF
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GF-Z
MP6500GF-Z
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GU-P
MP6500GU-P
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500GU-Z
MP6500GU-Z
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500LGU-P
MP6500LGU-P
Monolithic Power Systems
35V, 2.5A STEPPER MOTOR DRIVER W
MP6500LGU-Z
MP6500LGU-Z
Monolithic Power Systems
35V, 2.5A STEPPER MOTOR DRIVER W
MP6501AGF
MP6501AGF
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6501AGF-Z
MP6501AGF-Z
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6504GV-P
MP6504GV-P
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6504GV-Z
MP6504GV-Z
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6505DM-LF
MP6505DM-LF
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6505DM-LF-Z
MP6505DM-LF-Z
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6509GF Compare Parts
  • MP6509GF vs MP6650GJSR-0000-P
  • MP6509GF vs MP6650GJS-0000-Z
  • MP6509GF vs MP6650GJS-0000-P
  • MP6509GF vs MP6650GJR-0000-Z
  • MP6509GF vs MP6650GJR-0000-P
  • MP6509GF vs MP6650GJL-0000-Z
  • MP6509GF vs MP6650GJL-0000-P
  • MP6509GF vs MP6619GQ-Z
  • MP6509GF vs MP6619GQ-P
  • MP6509GF vs MP6601GU-Z
  • MP6509GF vs MP6601GU-P
  • MP6509GF vs MP6601GF-Z
  • MP6509GF vs MP6601GF
  • MP6509GF vs MP6600LGR-Z
  • MP6509GF vs MP6600LGR-P
  • MP6509GF vs MP6600GR-Z
  • MP6509GF vs MP6600GR-P
  • MP6509GF vs MP6551GQB-Z
  • MP6509GF vs MP6551GQB-P
  • MP6509GF vs MP6550GG-Z
  • MP6509GF vs MP6550GG-P
  • MP6509GF vs MP6543HGL-Z
  • MP6509GF vs MP6543HGL-P
  • MP6509GF vs MP6543HGL-B-Z
  • MP6509GF vs MP6543HGL-B-P
  • MP6509GF vs MP6543HGL-A-Z
  • MP6509GF vs MP6543HGL-A-P
  • MP6509GF vs MP6543GL-Z
  • MP6509GF vs MP6543GL-P
  • MP6509GF vs MP6543BGL-Z
  • MP6509GF vs MP6543BGL-P
  • MP6509GF vs MP6543AGL-Z
  • MP6509GF vs MP6543AGL-P
  • MP6509GF vs MP6540HGU-P
  • MP6509GF vs MP6540HGU-A-Z
  • MP6509GF vs MP6540HGU-A-P
  • MP6509GF vs MP6538GV-Z
  • MP6509GF vs MP6538GV-P
  • MP6509GF vs MP6535GU-Z
  • MP6509GF vs MP6535GU-P
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping