MP6500LGU-P
MP6500LGU-P
Active
Description:  35V, 2.5A STEPPER MOTOR DRIVER W
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6500LGU-P Datasheet
History Price: $3.37000
In Stock: 12200
MP6500LGU-P Specification
Specification
Part No
MP6500LGU-P
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Series
MP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
On/Off, PWM, Step/Direction
Technology
NMOS
Step Resolution
1, 1/2, 1/4, 1/8
Applications
Printer
Current - Output
2.5A
Voltage - Supply
4.5V ~ 35V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (5x5)
MP6500LGU-P Related Parts
MP6500GF
MP6500GF
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GF-Z
MP6500GF-Z
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GU-P
MP6500GU-P
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500GU-Z
MP6500GU-Z
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500LGU-Z
MP6500LGU-Z
Monolithic Power Systems
35V, 2.5A STEPPER MOTOR DRIVER W
MP6501AGF
MP6501AGF
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6501AGF-Z
MP6501AGF-Z
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6504GV-P
MP6504GV-P
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6504GV-Z
MP6504GV-Z
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6505DM-LF
MP6505DM-LF
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6505DM-LF-Z
MP6505DM-LF-Z
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6505DQ-LF-P
MP6505DQ-LF-P
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16QFN
MP6500LGU-P Compare Parts
  • MP6500LGU-P vs MP6650GJSR-0000-P
  • MP6500LGU-P vs MP6650GJS-0000-Z
  • MP6500LGU-P vs MP6650GJS-0000-P
  • MP6500LGU-P vs MP6650GJR-0000-Z
  • MP6500LGU-P vs MP6650GJR-0000-P
  • MP6500LGU-P vs MP6650GJL-0000-Z
  • MP6500LGU-P vs MP6650GJL-0000-P
  • MP6500LGU-P vs MP6619GQ-Z
  • MP6500LGU-P vs MP6619GQ-P
  • MP6500LGU-P vs MP6601GU-Z
  • MP6500LGU-P vs MP6601GU-P
  • MP6500LGU-P vs MP6601GF-Z
  • MP6500LGU-P vs MP6601GF
  • MP6500LGU-P vs MP6600LGR-Z
  • MP6500LGU-P vs MP6600LGR-P
  • MP6500LGU-P vs MP6600GR-Z
  • MP6500LGU-P vs MP6600GR-P
  • MP6500LGU-P vs MP6551GQB-Z
  • MP6500LGU-P vs MP6551GQB-P
  • MP6500LGU-P vs MP6550GG-Z
  • MP6500LGU-P vs MP6550GG-P
  • MP6500LGU-P vs MP6543HGL-Z
  • MP6500LGU-P vs MP6543HGL-P
  • MP6500LGU-P vs MP6543HGL-B-Z
  • MP6500LGU-P vs MP6543HGL-B-P
  • MP6500LGU-P vs MP6543HGL-A-Z
  • MP6500LGU-P vs MP6543HGL-A-P
  • MP6500LGU-P vs MP6543GL-Z
  • MP6500LGU-P vs MP6543GL-P
  • MP6500LGU-P vs MP6543BGL-Z
  • MP6500LGU-P vs MP6543BGL-P
  • MP6500LGU-P vs MP6543AGL-Z
  • MP6500LGU-P vs MP6543AGL-P
  • MP6500LGU-P vs MP6540HGU-P
  • MP6500LGU-P vs MP6540HGU-A-Z
  • MP6500LGU-P vs MP6540HGU-A-P
  • MP6500LGU-P vs MP6538GV-Z
  • MP6500LGU-P vs MP6538GV-P
  • MP6500LGU-P vs MP6535GU-Z
  • MP6500LGU-P vs MP6535GU-P
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed