☰
MP4068GN
MP4068GN
Active
Description:  IC LED DRV OFFL TRIAC 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4068GN Datasheet
History Price: Active
In Stock: 31840
MP4068GN Specification
Specification
Part No
MP4068GN
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.1V
Voltage - Supply (Max)
5V
Voltage - Output
50V
Current - Output / Channel
160mA
Frequency
22kHz
Dimming
Triac
Applications
Lighting
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MP4068GN Related Parts
MP4000DS-LF
MP4000DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4000DS-LF-Z
MP4000DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF
MP4001DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF-Z
MP4001DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4008GS
MP4008GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4008GS-Z
MP4008GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4012DS-LF
MP4012DS-LF
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4012DS-LF-Z
MP4012DS-LF-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS
MP4013BGS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS-Z
MP4013BGS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS
MP4013GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS-Z
MP4013GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4068GN Compare Parts
  • MP4068GN vs MP4700GS
  • MP4068GN vs MP4689DN-LF-Z
  • MP4068GN vs MP4689DN-LF
  • MP4068GN vs MP4689AGN-Z
  • MP4068GN vs MP4689AGN
  • MP4068GN vs MP4688DN-LF-Z
  • MP4068GN vs MP4688DN-LF
  • MP4068GN vs MP46885DN-LF-Z
  • MP4068GN vs MP46885DN-LF
  • MP4068GN vs MP4658GS-Z
  • MP4068GN vs MP4658GS-P
  • MP4068GN vs MP4657BGS-Z
  • MP4068GN vs MP4657BGS-P
  • MP4068GN vs MP4657AGS-Z
  • MP4068GN vs MP4657AGS-P
  • MP4068GN vs MP4655GY-Z
  • MP4068GN vs MP4655GY
  • MP4068GN vs MP4653GY-Z
  • MP4068GN vs MP4653GY
  • MP4068GN vs MP4652ES-LF-Z
  • MP4068GN vs MP4652ES-LF
  • MP4068GN vs MP4651ES-LF-Z
  • MP4068GN vs MP4651ES-LF
  • MP4068GN vs MP4603ES-LF-Z
  • MP4068GN vs MP4603ES-LF
  • MP4068GN vs MP4603EF-LF-Z
  • MP4068GN vs MP4603EF-LF
  • MP4068GN vs MP4601ES-LF-Z
  • MP4068GN vs MP4601ES-LF
  • MP4068GN vs MP4601EF-LF-Z
  • MP4068GN vs MP4601EF-LF
  • MP4068GN vs MP4425MGQB-Z
  • MP4068GN vs MP4425MGQB-P
  • MP4068GN vs MP4425AGQB-Z
  • MP4068GN vs MP4425AGQB-P
  • MP4068GN vs MP4350DQ-LF-Z
  • MP4068GN vs MP4350DQ-LF-P
  • MP4068GN vs MP4088GS-Z
  • MP4068GN vs MP4088GS
  • MP4068GN vs MP4088GN-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks