Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3011DQ-LF-P
MP3011DQ-LF-P
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR ANALOG 16QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3011DQ-LF-P Datasheet
History Price: Active
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3011DQ-LF-P Specification
Specification
Part No
MP3011DQ-LF-P
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
2
Voltage - Supply (Min)
2.5V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
40mA
Frequency
1.3MHz
Dimming
Analog
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
MP3011DQ-LF-P PDF Datasheet
MP3011DQ-LF-P Datasheet
Click and Download: MP3011DQ-LF-P Datasheet
MP3011DQ-LF-P Related Parts
MP3011DQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR ANALOG 16QFN
MP3021DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3021DQ-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3202DG-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DG-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3202DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3205DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3205DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3214DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR 500MA 16QFN
MP3011DQ-LF-P Compare Parts
MP3011DQ-LF-P vs MP3412EJ-LF-P
MP3011DQ-LF-P vs MP3399EY-LF-Z
MP3011DQ-LF-P vs MP3399EY-LF
MP3011DQ-LF-P vs MP3399EF-LF-Z
MP3011DQ-LF-P vs MP3399EF-LF
MP3011DQ-LF-P vs MP3398LGS-Z
MP3011DQ-LF-P vs MP3398LGS
MP3011DQ-LF-P vs MP3398EGP
MP3011DQ-LF-P vs MP3398EGF-Z
MP3011DQ-LF-P vs MP3398EGF
MP3011DQ-LF-P vs MP3398BGF-Z
MP3011DQ-LF-P vs MP3398BGF
MP3011DQ-LF-P vs MP3398AGY-Z
MP3011DQ-LF-P vs MP3398AGY
MP3011DQ-LF-P vs MP3398AGS-Z
MP3011DQ-LF-P vs MP3398AGS
MP3011DQ-LF-P vs MP3398AGF-Z
MP3011DQ-LF-P vs MP3398AGF
MP3011DQ-LF-P vs MP3397ES-LF-Z
MP3011DQ-LF-P vs MP3397ES-LF
MP3011DQ-LF-P vs MP3397EF-LF-Z
MP3011DQ-LF-P vs MP3397EF-LF
MP3011DQ-LF-P vs MP3394SGY-Z
MP3011DQ-LF-P vs MP3394SGY
MP3011DQ-LF-P vs MP3394SGS-Z
MP3011DQ-LF-P vs MP3394SGS
MP3011DQ-LF-P vs MP3394SGF-Z
MP3011DQ-LF-P vs MP3394SGF
MP3011DQ-LF-P vs MP3394ES-LF-Z
MP3011DQ-LF-P vs MP3394ES-LF
MP3011DQ-LF-P vs MP3394EF-LF-Z
MP3011DQ-LF-P vs MP3394EF-LF
MP3011DQ-LF-P vs MP3393EY-LF-Z
MP3011DQ-LF-P vs MP3393EY-LF
MP3011DQ-LF-P vs MP3393EF-LF-Z
MP3011DQ-LF-P vs MP3393EF-LF
MP3011DQ-LF-P vs MP3391EY-LF-Z
MP3011DQ-LF-P vs MP3391EY-LF
MP3011DQ-LF-P vs MP3391EF-LF-Z
MP3011DQ-LF-P vs MP3391EF-LF
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.