MP3011DQ-LF-P
MP3011DQ-LF-P
Active
Description:  IC LED DRVR RGLTR ANALOG 16QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 28100
MP3011DQ-LF-P vs MP3398AGY
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
2
4
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
5.5V
28V
Voltage - Output
-
-
Current - Output / Channel
40mA
350mA
Frequency
1.3MHz
540kHz
Dimming
Analog
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QFN (3x3)
20-SOIC