☰
MP20249DC-MC-LF-P
MP20249DC-MC-LF-P
Not For New Designs
Description:  IC REG LINEAR 1.2V/2.8V 6WLCSP
Manufacturer:  Monolithic Power Systems
History Price: $0.92750
In Stock: 8750
MP20249DC-MC-LF-P Specification
Specification
Part No
MP20249DC-MC-LF-P
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.2V, 2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
200mA, 200mA
Current - Quiescent (Iq)
125 μA
Current - Supply (Max)
-
PSRR
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-WFBGA, WLCSP
Supplier Device Package
6-WLCSP (1x1.5)
MP20249DC-MC-LF-P Related Parts
MP2000DJ-ADJ-LF-P
MP2000DJ-ADJ-LF-P
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2000DJ-ADJ-LF-Z
MP2000DJ-ADJ-LF-Z
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2002AGD-P
MP2002AGD-P
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002AGD-Z
MP2002AGD-Z
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002DD-LF-P
MP2002DD-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP2002DD-LF-Z
MP2002DD-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP20041DGT-GB-LF-P
MP20041DGT-GB-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GB-LF-Z
MP20041DGT-GB-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GC-LF-Z
MP20041DGT-GC-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GJ-LF-P
MP20041DGT-GJ-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20041DGT-GJ-LF-Z
MP20041DGT-GJ-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20249DC-MC-LF-P Compare Parts
  • MP20249DC-MC-LF-P vs MP2040DU-LF-P
  • MP20249DC-MC-LF-P vs MP2040DQ-LF-Z
  • MP20249DC-MC-LF-P vs MP2040DQ-LF-P
  • MP20249DC-MC-LF-P vs MP2030DU-LF-Z
  • MP20249DC-MC-LF-P vs MP2030DU-LF-P
  • MP20249DC-MC-LF-P vs MP2030DQ-LF-Z
  • MP20249DC-MC-LF-P vs MP2030DQ-LF-P
  • MP20249DC-MC-LF-P vs MP20249DC-MC-LF-Z
  • MP20249DC-MC-LF-P vs MP2019GN-Z
  • MP20249DC-MC-LF-P vs MP2019GN-5-Z
  • MP20249DC-MC-LF-P vs MP2019GN-5
  • MP20249DC-MC-LF-P vs MP2019GN-33-Z
  • MP20249DC-MC-LF-P vs MP2019GN-33
  • MP20249DC-MC-LF-P vs MP2019GN
  • MP20249DC-MC-LF-P vs MP2018GZD-5-Z
  • MP20249DC-MC-LF-P vs MP2018GZD-5-P
  • MP20249DC-MC-LF-P vs MP2018GZD-33-Z
  • MP20249DC-MC-LF-P vs MP2018GZD-33-P
  • MP20249DC-MC-LF-P vs MP2016DJ-LF-Z
  • MP20249DC-MC-LF-P vs MP2016DJ-LF-P
  • MP20249DC-MC-LF-P vs MP2016DD-LF-Z
  • MP20249DC-MC-LF-P vs MP2016DD-LF-P
  • MP20249DC-MC-LF-P vs MP2015AGQ-Z
  • MP20249DC-MC-LF-P vs MP2015AGQ-P
  • MP20249DC-MC-LF-P vs MP2015AGQ-33-Z
  • MP20249DC-MC-LF-P vs MP2015AGQ-33-P
  • MP20249DC-MC-LF-P vs MP2015AGJE-Z
  • MP20249DC-MC-LF-P vs MP2015AGJE-P
  • MP20249DC-MC-LF-P vs MP2015AGG-Z
  • MP20249DC-MC-LF-P vs MP2015AGG-P
  • MP20249DC-MC-LF-P vs MP2015AGG-33-Z
  • MP20249DC-MC-LF-P vs MP2015AGG-33-P
  • MP20249DC-MC-LF-P vs MP2014GZD-Z
  • MP20249DC-MC-LF-P vs MP2014GZD-P
  • MP20249DC-MC-LF-P vs MP2014GZD-36-Z
  • MP20249DC-MC-LF-P vs MP2014GZD-36-P
  • MP20249DC-MC-LF-P vs MP2014GZD-33-Z
  • MP20249DC-MC-LF-P vs MP2014GZD-33-P
  • MP20249DC-MC-LF-P vs MP20142DGT-LF-Z
  • MP20249DC-MC-LF-P vs MP20142DGT-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.