MP20249DC-MC-LF-P
MP20249DC-MC-LF-P
Not For New Designs
Description:  IC REG LINEAR 1.2V/2.8V 6WLCSP
Manufacturer:  Monolithic Power Systems
History Price: $0.92750
In Stock: 37500
MP20249DC-MC-LF-P vs MP2019GN-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
6V
40V
Voltage - Output (Min/Fixed)
1.2V, 2.8V
1.2V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
0.55V @ 150mA
Current - Output
200mA, 200mA
300mA
Current - Quiescent (Iq)
125 μA
95 μA
Current - Supply (Max)
-
-
PSRR
65dB ~ 55dB (1kHz ~ 100kHz)
45dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Current, Over Temperature
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLCSP
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
6-WLCSP (1x1.5)
8-SOIC-EP