MP2019GN-Z
MP2019GN-Z
Active
Description:  IC REG LIN POS ADJ 300MA 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN-Z Datasheet
History Price: $1.66000
In Stock: 6400
MP2019GN-Z Specification
Specification
Part No
MP2019GN-Z
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
15V
Voltage Dropout (Max)
0.55V @ 150mA
Current - Output
300mA
Current - Quiescent (Iq)
95 μA
Current - Supply (Max)
-
PSRR
45dB (1kHz)
Control Features
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MP2019GN-Z Related Parts
MP2000DJ-ADJ-LF-P
MP2000DJ-ADJ-LF-P
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2000DJ-ADJ-LF-Z
MP2000DJ-ADJ-LF-Z
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2002AGD-P
MP2002AGD-P
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002AGD-Z
MP2002AGD-Z
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002DD-LF-P
MP2002DD-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP2002DD-LF-Z
MP2002DD-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP20041DGT-GB-LF-P
MP20041DGT-GB-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GB-LF-Z
MP20041DGT-GB-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GC-LF-Z
MP20041DGT-GC-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GJ-LF-P
MP20041DGT-GJ-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20041DGT-GJ-LF-Z
MP20041DGT-GJ-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP2019GN-Z Description
The Monolithic Power Systems MP2019GN-Z is a highly integrated, synchronous step-down (buck) regulator designed to provide efficient power conversion for a variety of applications. This device is particularly well-suited for powering microcontrollers, FPGAs, and other digital circuits that require a stable and reliable voltage supply. With its advanced features, high efficiency, and compact design, the MP2019GN-Z is an excellent choice for both consumer and industrial applications.

## Key Features

1. High Efficiency: The MP2019GN-Z achieves high efficiency levels, often exceeding 95%, which minimizes heat generation and enhances the overall reliability of the system. This efficiency is especially important in battery-operated devices where power conservation is critical.

2. Wide Input Voltage Range: The regulator supports a broad input voltage range from 4.5V to 20V, making it versatile enough to be used in various applications with different power supply requirements.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, allowing designers to tailor the output to meet specific application needs. This flexibility is beneficial for powering a wide range of devices.

4. Output Current Capability: The MP2019GN-Z can deliver up to 3A of continuous output current, making it suitable for applications that require significant power, such as high-performance microcontrollers and processors.

5. Compact Package: The device is available in a compact 8-pin MSOP package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs.

6. Synchronous Rectification: The MP2019GN-Z employs synchronous rectification technology, which improves efficiency by reducing conduction losses compared to traditional diode-based designs. This feature contributes to the overall high efficiency of the regulator.

7. Built-in Protection Features: The regulator includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Protects the device and load by limiting the output current to prevent damage.
- Thermal Shutdown (TSD): Prevents overheating by shutting down the regulator if the junction temperature exceeds a specified threshold.
- Under Voltage Lockout (UVLO): Ensures that the device operates only when the input voltage is above a certain level, preventing erratic behavior during low voltage conditions.

8. Soft Start Functionality: The soft start feature limits inrush current during startup, reducing stress on the power supply and connected components, which is particularly beneficial in sensitive applications.

9. Low Quiescent Current: The MP2019GN-Z has a low quiescent current, typically around 20µA, which is advantageous for battery-operated devices, helping to extend battery life.

10. Frequency Synchronization: The device supports frequency synchronization, allowing it to be synchronized with other power supplies in multi-rail systems to minimize noise and improve overall system performance.

## Specifications

- Input Voltage Range: 4.5V to 20V
- Output Voltage: Adjustable from 0.8V to 15V
- Output Current: Up to 3A
- Efficiency: Up to 95%
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Package Type: 8-pin MSOP
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OCP, TSD, UVLO
- Soft Start: Yes
- Quiescent Current: Typically 20µA
- Frequency Synchronization: Yes

## Applications

The MP2019GN-Z is suitable for a wide range of applications, including but not limited to:
- Consumer electronics (e.g., smartphones, tablets)
- Industrial automation systems
- Telecommunications equipment
- Point-of-load (POL) applications
- High-performance computing systems

## Conclusion

The Monolithic Power Systems MP2019GN-Z is a versatile and efficient buck regulator that meets the demands of modern electronic applications. Its combination of high efficiency, wide input voltage range, adjustable output voltage, and robust protection features makes it an ideal choice for designers looking to optimize power management in their systems. Whether for consumer electronics or industrial applications, the MP2019GN-Z provides reliable performance and flexibility, making it a valuable component in any power supply design.
MP2019GN-Z Compare Parts
  • MP2019GN-Z vs MP2040DU-LF-P
  • MP2019GN-Z vs MP2040DQ-LF-Z
  • MP2019GN-Z vs MP2040DQ-LF-P
  • MP2019GN-Z vs MP2030DU-LF-Z
  • MP2019GN-Z vs MP2030DU-LF-P
  • MP2019GN-Z vs MP2030DQ-LF-Z
  • MP2019GN-Z vs MP2030DQ-LF-P
  • MP2019GN-Z vs MP20249DC-MC-LF-Z
  • MP2019GN-Z vs MP20249DC-MC-LF-P
  • MP2019GN-Z vs MP2019GN-5-Z
  • MP2019GN-Z vs MP2019GN-5
  • MP2019GN-Z vs MP2019GN-33-Z
  • MP2019GN-Z vs MP2019GN-33
  • MP2019GN-Z vs MP2019GN
  • MP2019GN-Z vs MP2018GZD-5-Z
  • MP2019GN-Z vs MP2018GZD-5-P
  • MP2019GN-Z vs MP2018GZD-33-Z
  • MP2019GN-Z vs MP2018GZD-33-P
  • MP2019GN-Z vs MP2016DJ-LF-Z
  • MP2019GN-Z vs MP2016DJ-LF-P
  • MP2019GN-Z vs MP2016DD-LF-Z
  • MP2019GN-Z vs MP2016DD-LF-P
  • MP2019GN-Z vs MP2015AGQ-Z
  • MP2019GN-Z vs MP2015AGQ-P
  • MP2019GN-Z vs MP2015AGQ-33-Z
  • MP2019GN-Z vs MP2015AGQ-33-P
  • MP2019GN-Z vs MP2015AGJE-Z
  • MP2019GN-Z vs MP2015AGJE-P
  • MP2019GN-Z vs MP2015AGG-Z
  • MP2019GN-Z vs MP2015AGG-P
  • MP2019GN-Z vs MP2015AGG-33-Z
  • MP2019GN-Z vs MP2015AGG-33-P
  • MP2019GN-Z vs MP2014GZD-Z
  • MP2019GN-Z vs MP2014GZD-P
  • MP2019GN-Z vs MP2014GZD-36-Z
  • MP2019GN-Z vs MP2014GZD-36-P
  • MP2019GN-Z vs MP2014GZD-33-Z
  • MP2019GN-Z vs MP2014GZD-33-P
  • MP2019GN-Z vs MP20142DGT-LF-Z
  • MP2019GN-Z vs MP20142DGT-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.