Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2019GN-Z
MP2019GN-Z
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 300MA 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2019GN-Z Datasheet
History Price: $1.66000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2019GN-Z vs MP2016DD-LF-Z
Part No
MP2019GN-Z
MP2016DD-LF-Z
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
15V
40V
Voltage Dropout (Max)
0.55V @ 150mA
0.9V @ 30mA
Current - Output
300mA
30mA
Current - Quiescent (Iq)
95 μA
30 μA
Current - Supply (Max)
-
-
PSRR
45dB (1kHz)
-
Control Features
Enable, Power Good
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-TFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-QFN (2x3)