MP2018GZD-33-P
MP2018GZD-33-P
Active
Description:  IC REG LINEAR 3.3V 500MA TO252-5
Manufacturer:  Monolithic Power Systems
History Price: $2.09000
In Stock: 33200
MP2018GZD-33-P Specification
Specification
Part No
MP2018GZD-33-P
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
17 μA
Current - Supply (Max)
150 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
TO-252-5
MP2018GZD-33-P Related Parts
MP2000DJ-ADJ-LF-P
MP2000DJ-ADJ-LF-P
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2000DJ-ADJ-LF-Z
MP2000DJ-ADJ-LF-Z
Monolithic Power Systems
IC REG LIN POS ADJ 150MA TSOT23
MP2002AGD-P
MP2002AGD-P
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002AGD-Z
MP2002AGD-Z
Monolithic Power Systems
IC REG LDO 500MA 8QFN
MP2002DD-LF-P
MP2002DD-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP2002DD-LF-Z
MP2002DD-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 500MA 8QFN
MP20041DGT-GB-LF-P
MP20041DGT-GB-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GB-LF-Z
MP20041DGT-GB-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.3V 300MA
MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GC-LF-Z
MP20041DGT-GC-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/1.2V 300MA
MP20041DGT-GJ-LF-P
MP20041DGT-GJ-LF-P
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP20041DGT-GJ-LF-Z
MP20041DGT-GJ-LF-Z
Monolithic Power Systems
IC REG LINEAR 1.8V/2.5V 8TQFN
MP2018GZD-33-P Compare Parts
  • MP2018GZD-33-P vs MP2040DU-LF-P
  • MP2018GZD-33-P vs MP2040DQ-LF-Z
  • MP2018GZD-33-P vs MP2040DQ-LF-P
  • MP2018GZD-33-P vs MP2030DU-LF-Z
  • MP2018GZD-33-P vs MP2030DU-LF-P
  • MP2018GZD-33-P vs MP2030DQ-LF-Z
  • MP2018GZD-33-P vs MP2030DQ-LF-P
  • MP2018GZD-33-P vs MP20249DC-MC-LF-Z
  • MP2018GZD-33-P vs MP20249DC-MC-LF-P
  • MP2018GZD-33-P vs MP2019GN-Z
  • MP2018GZD-33-P vs MP2019GN-5-Z
  • MP2018GZD-33-P vs MP2019GN-5
  • MP2018GZD-33-P vs MP2019GN-33-Z
  • MP2018GZD-33-P vs MP2019GN-33
  • MP2018GZD-33-P vs MP2019GN
  • MP2018GZD-33-P vs MP2018GZD-5-Z
  • MP2018GZD-33-P vs MP2018GZD-5-P
  • MP2018GZD-33-P vs MP2018GZD-33-Z
  • MP2018GZD-33-P vs MP2016DJ-LF-Z
  • MP2018GZD-33-P vs MP2016DJ-LF-P
  • MP2018GZD-33-P vs MP2016DD-LF-Z
  • MP2018GZD-33-P vs MP2016DD-LF-P
  • MP2018GZD-33-P vs MP2015AGQ-Z
  • MP2018GZD-33-P vs MP2015AGQ-P
  • MP2018GZD-33-P vs MP2015AGQ-33-Z
  • MP2018GZD-33-P vs MP2015AGQ-33-P
  • MP2018GZD-33-P vs MP2015AGJE-Z
  • MP2018GZD-33-P vs MP2015AGJE-P
  • MP2018GZD-33-P vs MP2015AGG-Z
  • MP2018GZD-33-P vs MP2015AGG-P
  • MP2018GZD-33-P vs MP2015AGG-33-Z
  • MP2018GZD-33-P vs MP2015AGG-33-P
  • MP2018GZD-33-P vs MP2014GZD-Z
  • MP2018GZD-33-P vs MP2014GZD-P
  • MP2018GZD-33-P vs MP2014GZD-36-Z
  • MP2018GZD-33-P vs MP2014GZD-36-P
  • MP2018GZD-33-P vs MP2014GZD-33-Z
  • MP2018GZD-33-P vs MP2014GZD-33-P
  • MP2018GZD-33-P vs MP20142DGT-LF-Z
  • MP2018GZD-33-P vs MP20142DGT-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.